The SST39VF010-70-4C-WHE
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39VF010-70-4C-WHE
Manufacturer: Microchip Technology
Win Source Part Number: 006120-SST39VF010-70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Family Name: SST39VF010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): W39L010Q-70G; W39L010Q-70; W39L010Q-90;
Introduction Date: February 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
FLASH MEMORY, 1 MBIT, 70 NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:14MHz RoHS Compliant: Yes
FLASH Memory IC 1Mbit Parallel 70 ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF010-70-4C-WHE | 006120-SST39VF010-70-4C-WHE | SST39VF010-70-4C-WHE-ND | SST39VF010-70-4C-WHE | 92R4739 | SST39VF010-70-4C-WHE | SST39VF010-70-4C-WHE |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39VF010-70-4C-WHE | Memory | Memory | Flash Memory, 1 Mbit, 70 Ns, 32-Tsop; Flash Memory Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Endurance | 10000 Write/Erase Cycles | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |