Microchip Technology, Inc. Memory SST39VF010-70-4C-NHE

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF010-70-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - Flash - SST39VF010-70-4C-NHE - 006119-SST39VF010-70-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF010-70-4C-NHE
006119-SST39VF010-70-4C-NHE
Memory - Flash - SST39VF010-70-4C-NHE 006119-SST39VF010-70-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 006119-SST39VF010-70 -4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29LV010B-70JF; AT49LV001N-90JC; SST39VF010-70-4C-NHE ; SST39VF010-45-4C-NH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 006119-SST39VF010-70-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AM29LV010B-70JF; AT49LV001N-90JC; SST39VF010-70-4C-NHE; SST39VF010-45-4C-NH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF010-70-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF010-70-4C-NHE
Memory IC and Storage Component 774-SST39VF010-70-4C-NHE
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: SST39VF010-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF010-70-4C -NHE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32PLCC Product overview: SST39VF010-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF010-70-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory, Flash, 1Mbit, 70Ns, Plcc-32; Flash Memory Type Microchip - 92R4737 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 1Mbit, 70Ns, Plcc-32; Flash Memory Type Microchip
92R4737
Memory, Flash, 1Mbit, 70Ns, Plcc-32; Flash Memory Type Microchip 92R4737
MEMORY, FLASH, 1MBIT, 70NS, PLCC-32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:- RoHS Compliant: Yes

MEMORY, FLASH, 1MBIT, 70NS, PLCC-32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - SST39VF010-70-4C-NHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
1M FLASH MEMORY, 4KB SECTOR, PLCC32 - 536-SST39VF010-70-4C-NHE - Utmel Electronic Limited
Hong Kong, China
1M FLASH MEMORY, 4KB SECTOR, PLCC32
536-SST39VF010-70-4C-NHE
1M FLASH MEMORY, 4KB SECTOR, PLCC32 536-SST39VF010-70-4C-NHE
1M FLASH MEMORY, 4KB SECTOR, PLCC32

1M FLASH MEMORY, 4KB SECTOR, PLCC32

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - SST39VF010-70-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF010-70-4C-NHE
Integrated Circuits (ICs) - Memory - Memory SST39VF010-70-4C-NHE
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
Memory >> NOR FLASH - SST39VF010-70-4C-NHE - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
SST39VF010-70-4C-NHE
Memory >> NOR FLASH SST39VF010-70-4C-NHE
PLCC-32(11.4x14) NOR FLASH ROHS

PLCC-32(11.4x14) NOR FLASH ROHS

Supplier's Site Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF010-70-4C-NHE-ND 006119-SST39VF010-70-4C-NHE 774-SST39VF010-70-4C-NHE 92R4737 SST39VF010-70-4C-NHE 536-SST39VF010-70-4C-NHE SST39VF010-70-4C-NHE SST39VF010-70-4C-NHE SST39VF010-70-4C-NHE SST39VF010-70-4C-NHE
Product Name Memory Memory - Flash - SST39VF010-70-4C-NHE Memory IC and Storage Component Memory, Flash, 1Mbit, 70Ns, Plcc-32; Flash Memory Type Microchip Memory 1M FLASH MEMORY, 4KB SECTOR, PLCC32 Integrated Circuits (ICs) - Memory - Memory Memory >> NOR FLASH Memory Memory
Memory Category Flash Flash; FLASH Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 32-LCC (J-Lead) PLCC; 32-PLCC LCC 32-LCC (J-Lead) 32-LCC (J-Lead) PLCC 32-LCC (J-Lead)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 2551565 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 2020-MD28F010-15/B - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details
4 suppliers