Microchip Technology, Inc. Memory - Flash - SST39SF040-70-4I-WHE SST39SF040-70-4I-WHE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1102391-SST39SF040-7 0-4I-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1102391-SST39SF040-7 0-4I-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39SF040-70-4I-WHE - 1102391-SST39SF040-70-4I-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF040-70-4I-WHE
1102391-SST39SF040-70-4I-WHE
Memory - Flash - SST39SF040-70-4I-WHE 1102391-SST39SF040-70-4I-WHE
Manufacturer: Microchip Technology Win Source Part Number: 1102391-SST39SF040-7 0-4I-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1102391-SST39SF040-70-4I-WHE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - SST39SF040-70-4I-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF040-70-4I-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF040-70-4I-WHE
Memory IC and Storage Component 774-SST39SF040-70-4I-WHE
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39SF040-70-4I-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-70-4I -WHE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39SF040-70-4I-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-70-4I-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory, Flash, 4Mbit, Parl, 32Tsop; Flash Memory Type Microchip - 84R7593 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 4Mbit, Parl, 32Tsop; Flash Memory Type Microchip
84R7593
Memory, Flash, 4Mbit, Parl, 32Tsop; Flash Memory Type Microchip 84R7593
MEMORY, FLASH, 4MBIT, PARL, 32TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:-; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; Access Time:70ns; RoHS Compliant: Yes

MEMORY, FLASH, 4MBIT, PARL, 32TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:-; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; Access Time:70ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF040-70-4I-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF040-70-4I-WHE
Integrated Circuits (ICs) - Memory - Memory SST39SF040-70-4I-WHE
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
Memory - SST39SF040-70-4I-WHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP

FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1102391-SST39SF040-70-4I-WHE SST39SF040-70-4I-WHE-ND 774-SST39SF040-70-4I-WHE 84R7593 SST39SF040-70-4I-WHE SST39SF040-70-4I-WHE SST39SF040-70-4I-WHE SST39SF040-70-4I-WHE
Product Name Memory - Flash - SST39SF040-70-4I-WHE Memory Memory IC and Storage Component Memory, Flash, 4Mbit, Parl, 32Tsop; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 32-TSOP "32-TFSOP (0.488"", 12.40mm Width)" TSOP 32-TFSOP (0.488\", 12.40mm Width) 32-TFSOP (0.488", 12.40mm Width)
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 589994-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers