Microchip Technology, Inc. Flash Memory SST39SF040-70-4C-PHE

Description
4.5V to 5.5V 4Mbit Multi-Purpose Flash
Request a Quote Datasheet
Description
4.5V to 5.5V 4Mbit Multi-Purpose Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 352119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
352119
Flash Memory 352119
4.5V to 5.5V 4Mbit Multi-Purpose Flash

4.5V to 5.5V 4Mbit Multi-Purpose Flash

Supplier's Site
Memory - SST39SF040-70-4C-PHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PDIP

FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PDIP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF040-70-4C-PHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF040-70-4C-PHE
Memory IC and Storage Component 774-SST39SF040-70-4C-PHE
IC FLASH 4MBIT PARALLEL 32DIP Product overview: SST39SF040-70-4C-PHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-70-4C -PHE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32DIP Product overview: SST39SF040-70-4C-PHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-70-4C-PHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39SF040-70-4C-PHE - 089581-SST39SF040-70-4C-PHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF040-70-4C-PHE
089581-SST39SF040-70-4C-PHE
Memory - Flash - SST39SF040-70-4C-PHE 089581-SST39SF040-70-4C-PHE
Manufacturer: Microchip Technology Win Source Part Number: 089581-SST39SF040-70 -4C-PHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 089581-SST39SF040-70-4C-PHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32DIP

IC FLASH 4MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF040-70-4C-PHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF040-70-4C-PHE
Integrated Circuits (ICs) - Memory - Memory SST39SF040-70-4C-PHE
IC FLASH 4MBIT PARALLEL 32DIP

IC FLASH 4MBIT PARALLEL 32DIP

Supplier's Site
Memory, Flash, 4Mbit, 70Ns, Dip-32; Flash Memory Type Microchip - 92R4729 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 4Mbit, 70Ns, Dip-32; Flash Memory Type Microchip
92R4729
Memory, Flash, 4Mbit, 70Ns, Dip-32; Flash Memory Type Microchip 92R4729
MEMORY, FLASH, 4MBIT, 70NS, DIP-32; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; Access Time:70nsRoHS Compliant: Yes

MEMORY, FLASH, 4MBIT, 70NS, DIP-32; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; Access Time:70nsRoHS Compliant: Yes

Supplier's Site Datasheet
Flash Ic Rohs Compliant Microchip - 09AK8002 - Newark, An Avnet Company
Chicago, IL, United States
Flash Ic Rohs Compliant Microchip
09AK8002
Flash Ic Rohs Compliant Microchip 09AK8002
FLASH IC ROHS COMPLIANT: YES

FLASH IC ROHS COMPLIANT: YES

Supplier's Site
IC FLASH 4MBIT PARALLEL 32DIP

IC FLASH 4MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Memory - SST39SF040-70-4C-PHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 70 ns 32-PDIP

FLASH Memory IC 4Mbit Parallel 70 ns 32-PDIP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 352119 SST39SF040-70-4C-PHE-ND 774-SST39SF040-70-4C-PHE 089581-SST39SF040-70-4C-PHE SST39SF040-70-4C-PHE SST39SF040-70-4C-PHE 92R4729 09AK8002 SST39SF040-70-4C-PHE SST39SF040-70-4C-PHE
Product Name Flash Memory Memory Memory IC and Storage Component Memory - Flash - SST39SF040-70-4C-PHE Memory Integrated Circuits (ICs) - Memory - Memory Memory, Flash, 4Mbit, 70Ns, Dip-32; Flash Memory Type Microchip Flash Ic Rohs Compliant Microchip Memory Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash Flash Flash; FLASH Flash; FLASH
Density 32000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type DIP; PDIP DIP; "32-DIP (0.600"", 15.24mm)" DIP; 32-PDIP DIP DIP; 32-DIP (0.600", 15.24mm) DIP; 32-DIP (0.600\", 15.24mm)
Pins 32 32 32
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details