IC FLASH 4MBIT PARALLEL 32PLCC Product overview: SST39SF040-70-4C-NHE
4.5 to 5.5 4Mbit Multi-Purpose Flash
4.5 to 5.5 4Mbit Multi-Purpose Flash
Manufacturer: Microchip Technology
Win Source Part Number: 030931-SST39SF040-70
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
MEMORY, FLASH, 4M, MPF, 32PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:14MHz; Access RoHS Compliant: Yes
FLASH Memory IC 4Mbit Parallel 70 ns 32-PLCC (11.43x13.97)
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39SF040-70-4C-NHE | 7238763 | 030931-SST39SF040-70-4C-NHE | SST39SF040-70-4C-NHE-ND | 55T3929 | SST39SF040-70-4C-NHE | SST39SF040-70-4C-NHE | SST39SF040-70-4C-NHE | SST39SF040-70-4C-NHE |
| Product Name | Memory IC and Storage Component | Flash Memory | Memory - Flash - SST39SF040-70-4C-NHE | Memory | Memory, Flash, 4M, Mpf, 32Plcc; Flash Memory Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Endurance | 10000 Write/Erase Cycles | ||||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |