IC FLASH 4MBIT PARALLEL 32PLCC Product overview: SST39SF040-70-4C-NHE
Manufacturer: Microchip Technology
Win Source Part Number: 795470-SST39SF040-70
Series: SST39 MPF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Family Name: SST39SF040
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20μs
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): MX29F004TQC-90G; MX29LV040CQC-90; A29L004UL-70F; A29L004UL-70;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
FLASH Memory IC 4Mbit Parallel 70 ns 32-PLCC (11.43x13.97)
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39SF040-70-4C-NHE-T | 795470-SST39SF040-70-4C-NHE-T | SST39SF040-70-4C-NHE-TCT-ND | SST39SF040-70-4C-NHE-T | SST39SF040-70-4C-NHE-T | SST39SF040-70-4C-NHE-T |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39SF040-70-4C-NHE-T | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |