Microchip Technology, Inc. Memory SST39SF040-55-4I-NHE-T

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39SF040-55-4I-NHE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x13.97)

FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - SST39SF040-55-4I-NHE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x13.97)

FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - SST39SF040-55-4I-NHE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x13.97)

FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF040-55-4I-NHE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF040-55-4I-NHE-T
Memory IC and Storage Component 774-SST39SF040-55-4I-NHE-T
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: SST39SF040-55-4I-NHE -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-55-4I -NHE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32PLCC Product overview: SST39SF040-55-4I-NHE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-55-4I-NHE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39SF040-55-4I-NHE-T - 716411-SST39SF040-55-4I-NHE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF040-55-4I-NHE-T
716411-SST39SF040-55-4I-NHE-T
Memory - Flash - SST39SF040-55-4I-NHE-T 716411-SST39SF040-55-4I-NHE-T
Manufacturer: Microchip Technology Win Source Part Number: 716411-SST39SF040-55 -4I-NHE-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Family Name: SST39SF040 Categories: Integrated Circuits Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 20μs Memory Interface: Parallel Manufacturer Package: 32-LCC Alternative Parts (Cross-Reference): Am29LV040B-120JD; Am29F040-90JE; W29C040P-90B; M29W040150K1R; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 716411-SST39SF040-55-4I-NHE-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Family Name: SST39SF040
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 20μs
Memory Interface: Parallel
Manufacturer Package: 32-LCC
Alternative Parts (Cross-Reference): Am29LV040B-120JD; Am29F040-90JE; W29C040P-90B; M29W040150K1R;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now Datasheet
FLASH Memory IC 4Mbit Parallel 55 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 4Mbit Parallel 55 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF040-55-4I-NHE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF040-55-4I-NHE-T
Integrated Circuits (ICs) - Memory - Memory SST39SF040-55-4I-NHE-T
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39SF040-55-4I-NHE-TTR-ND 774-SST39SF040-55-4I-NHE-T 716411-SST39SF040-55-4I-NHE-T SST39SF040-55-4I-NHE-T SST39SF040-55-4I-NHE-T SST39SF040-55-4I-NHE-T SST39SF040-55-4I-NHE-T
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39SF040-55-4I-NHE-T Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 32-LCC (J-Lead) 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details