Manufacturer: Microchip Technology
Win Source Part Number: 1259875-SST39SF040-4
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 32-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Write Cycle Time - Word, Page: 20μs
Memory Interface: Parallel
Manufacturer Package: 32-TFSOP (0.488", 12.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: SST39SF040
Manufacturer Pack Quantity: 208
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
FLASH Memory IC 4Mb (512K x 8) Parallel 45ns 32-TSOP
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39SF040-45-4I-WHE
IC FLASH 4MBIT PARALLEL 32TSOP
FLASH Memory IC 4Mbit Parallel 45 ns 32-TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1259875-SST39SF040-45-4I-WHE | SST39SF040-45-4I-WHE-ND | 774-SST39SF040-45-4I-WHE | SST39SF040-45-4I-WHE | SST39SF040-45-4I-WHE | SST39SF040-45-4I-WHE |
| Product Name | Memory - Flash - SST39SF040-45-4I-WHE | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | |
| Cycle Time | 20000 ns | 20000 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |