Microchip Technology, Inc. Memory - Flash - SST39SF040-45-4I-WHE-T SST39SF040-45-4I-WHE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 935126-SST39SF040-45 -4I-WHE-T Series: SST39 MPF™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP Package: Reel - TR Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SST39SF040 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935126-SST39SF040-45 -4I-WHE-T Series: SST39 MPF™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP Package: Reel - TR Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SST39SF040 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39SF040-45-4I-WHE-T - 935126-SST39SF040-45-4I-WHE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF040-45-4I-WHE-T
935126-SST39SF040-45-4I-WHE-T
Memory - Flash - SST39SF040-45-4I-WHE-T 935126-SST39SF040-45-4I-WHE-T
Manufacturer: Microchip Technology Win Source Part Number: 935126-SST39SF040-45 -4I-WHE-T Series: SST39 MPF™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP Package: Reel - TR Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SST39SF040 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 935126-SST39SF040-45-4I-WHE-T
Series: SST39 MPF™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP
Package: Reel - TR
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SST39SF040
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - SST39SF040-45-4I-WHE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 45ns 32-TSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 45ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF040-45-4I-WHE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF040-45-4I-WHE-T
Memory IC and Storage Component 774-SST39SF040-45-4I-WHE-T
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39SF040-45-4I-WHE -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-45-4I -WHE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39SF040-45-4I-WHE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-45-4I-WHE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 4Mbit Parallel 45 ns 32-TSOP

FLASH Memory IC 4Mbit Parallel 45 ns 32-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST39SF040-45-4I-WHE-T
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 935126-SST39SF040-45-4I-WHE-T SST39SF040-45-4I-WHE-T-ND 774-SST39SF040-45-4I-WHE-T SST39SF040-45-4I-WHE-T SST39SF040-45-4I-WHE-T SST39SF040-45-4I-WHE-T SST39SF040-45-4I-WHE-T
Product Name Memory - Flash - SST39SF040-45-4I-WHE-T Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 32-TSOP "32-TFSOP (0.488"", 12.40mm Width)" Tape & Reel (TR) 32-TFSOP (0.488\", 12.40mm Width) 32-TFSOP (0.488", 12.40mm Width)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - Flash - S25FL128SDPMFV010 - 932647-S25FL128SDPMFV010 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details