Manufacturer: Microchip Technology
Win Source Part Number: 144790-SST39SF040-45
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39SF040-45-4C-WHE
FLASH Memory IC 4Mb (512K x 8) Parallel 45ns 32-TSOP
FLASH Memory IC 4Mbit Parallel 45 ns 32-TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 144790-SST39SF040-45-4C-WHE | 774-SST39SF040-45-4C-WHE | SST39SF040-45-4C-WHE-ND | SST39SF040-45-4C-WHE | SST39SF040-45-4C-WHE | SST39SF040-45-4C-WHE |
| Product Name | Memory - Flash - SST39SF040-45-4C-WHE | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; 32-TSOP | Tray | "32-TFSOP (0.488"", 12.40mm Width)" | 32-TFSOP (0.488\", 12.40mm Width) |