Microchip Technology, Inc. Memory SST39SF040-45-4C-NHE

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 45ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 45ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39SF040-45-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 45ns 32-PLCC (11.43x13.97)

FLASH Memory IC 4Mb (512K x 8) Parallel 45ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF040-45-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF040-45-4C-NHE
Memory IC and Storage Component 774-SST39SF040-45-4C-NHE
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: SST39SF040-45-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-45-4C -NHE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32PLCC Product overview: SST39SF040-45-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-45-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39SF040-45-4C-NHE - 144789-SST39SF040-45-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF040-45-4C-NHE
144789-SST39SF040-45-4C-NHE
Memory - Flash - SST39SF040-45-4C-NHE 144789-SST39SF040-45-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 144789-SST39SF040-45 -4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): SST29VF040-70-4C-NHE ; SST39SF040-45-4I-NHE -T; SST39SF040-70-4I-NH; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 144789-SST39SF040-45-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): SST29VF040-70-4C-NHE; SST39SF040-45-4I-NHE-T; SST39SF040-70-4I-NH;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - SST39SF040-45-4C-NHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 45 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 4Mbit Parallel 45 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST39SF040-45-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST39SF040-45-4C-NHE
Integrated Circuits (ICs) - Memory SST39SF040-45-4C-NHE
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39SF040-45-4C-NHE-ND 774-SST39SF040-45-4C-NHE 144789-SST39SF040-45-4C-NHE SST39SF040-45-4C-NHE SST39SF040-45-4C-NHE SST39SF040-45-4C-NHE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39SF040-45-4C-NHE Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 32-LCC (J-Lead) Tube PLCC; 32-PLCC 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers