Manufacturer: Microchip Technology
Win Source Part Number: 143207-SST39SF020A-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-TSOP
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: SST39SF020A-70-4I-WH
FLASH Memory IC 2Mbit Parallel 70 ns 32-TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 143207-SST39SF020A-70-4I-WHE | SST39SF020A-70-4I-WHE-ND | 774-SST39SF020A-70-4I-WHE | SST39SF020A-70-4I-WHE | SST39SF020A-70-4I-WHE | SST39SF020A-70-4I-WHE |
| Product Name | Memory - Flash - SST39SF020A-70-4I-WHE | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 32-TSOP | "32-TFSOP (0.488"", 12.40mm Width)" | 32-TFSOP (0.488\", 12.40mm Width) | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | Surface Mount |