Microchip Technology, Inc. Memory - Flash - SST39SF020A-70-4I-NHE SST39SF020A-70-4I-NHE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030930-SST39SF020A-7 0-4I-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030930-SST39SF020A-7 0-4I-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39SF020A-70-4I-NHE - 030930-SST39SF020A-70-4I-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF020A-70-4I-NHE
030930-SST39SF020A-70-4I-NHE
Memory - Flash - SST39SF020A-70-4I-NHE 030930-SST39SF020A-70-4I-NHE
Manufacturer: Microchip Technology Win Source Part Number: 030930-SST39SF020A-7 0-4I-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 030930-SST39SF020A-70-4I-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF020A-70-4I-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF020A-70-4I-NHE
Memory IC and Storage Component 774-SST39SF020A-70-4I-NHE
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: SST39SF020A-70-4I-NH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-70-4 I-NHE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32PLCC Product overview: SST39SF020A-70-4I-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-70-4I-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39SF020A-70-4I-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
FLASH Memory IC 2Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 2Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF020A-70-4I-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF020A-70-4I-NHE
Integrated Circuits (ICs) - Memory - Memory SST39SF020A-70-4I-NHE
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030930-SST39SF020A-70-4I-NHE 774-SST39SF020A-70-4I-NHE SST39SF020A-70-4I-NHE-ND SST39SF020A-70-4I-NHE SST39SF020A-70-4I-NHE SST39SF020A-70-4I-NHE SST39SF020A-70-4I-NHE
Product Name Memory - Flash - SST39SF020A-70-4I-NHE Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash Flash; Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-PLCC 32-LCC (J-Lead) 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 448-S25FL064LABNFN043TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
4 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details
Memory - 71024S12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details