Microchip Technology, Inc. Memory - Flash - SST39SF020A-70-4C-WHE SST39SF020A-70-4C-WHE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030929-SST39SF020A-7 0-4C-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030929-SST39SF020A-7 0-4C-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39SF020A-70-4C-WHE - 030929-SST39SF020A-70-4C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF020A-70-4C-WHE
030929-SST39SF020A-70-4C-WHE
Memory - Flash - SST39SF020A-70-4C-WHE 030929-SST39SF020A-70-4C-WHE
Manufacturer: Microchip Technology Win Source Part Number: 030929-SST39SF020A-7 0-4C-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030929-SST39SF020A-70-4C-WHE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST39SF020A-70-4C-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF020A-70-4C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF020A-70-4C-WHE
Memory IC and Storage Component 774-SST39SF020A-70-4C-WHE
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: SST39SF020A-70-4C-WH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-70-4 C-WHE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32TSOP Product overview: SST39SF020A-70-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-70-4C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2M PARALLEL 32TSOP - 536-SST39SF020A-70-4C-WHE - Utmel Electronic Limited
Hong Kong, China
IC FLASH 2M PARALLEL 32TSOP
536-SST39SF020A-70-4C-WHE
IC FLASH 2M PARALLEL 32TSOP 536-SST39SF020A-70-4C-WHE
IC FLASH 2M PARALLEL 32TSOP

IC FLASH 2M PARALLEL 32TSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - SST39SF020A-70-4C-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF020A-70-4C-WHE
Integrated Circuits (ICs) - Memory - Memory SST39SF020A-70-4C-WHE
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site
FLASH Memory IC 2Mbit Parallel 70 ns 32-TSOP

FLASH Memory IC 2Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030929-SST39SF020A-70-4C-WHE SST39SF020A-70-4C-WHE-ND 774-SST39SF020A-70-4C-WHE 536-SST39SF020A-70-4C-WHE SST39SF020A-70-4C-WHE SST39SF020A-70-4C-WHE SST39SF020A-70-4C-WHE SST39SF020A-70-4C-WHE
Product Name Memory - Flash - SST39SF020A-70-4C-WHE Memory Memory IC and Storage Component IC FLASH 2M PARALLEL 32TSOP Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP "32-TFSOP (0.488"", 12.40mm Width)" 32-TFSOP (0.488, 12.40mm Width) 32-TFSOP (0.488\", 12.40mm Width) 32-TFSOP (0.488", 12.40mm Width)
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V -4.5V; 4.5 5V; 5V Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2346575 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details