Microchip Technology, Inc. Flash Memory SST39SF020A-70-4C-PHE

Description
2Mbit Flash 256Kx8 Paral. 70ns 5V PDIP32
Request a Quote Datasheet
Description
2Mbit Flash 256Kx8 Paral. 70ns 5V PDIP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 1652021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1652021
Flash Memory 1652021
2Mbit Flash 256Kx8 Paral. 70ns 5V PDIP32

2Mbit Flash 256Kx8 Paral. 70ns 5V PDIP32

Supplier's Site
Memory IC and Storage Component - 774-SST39SF020A-70-4C-PHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF020A-70-4C-PHE
Memory IC and Storage Component 774-SST39SF020A-70-4C-PHE
IC FLASH 2MBIT PARALLEL 32DIP Product overview: SST39SF020A-70-4C-PH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-70-4 C-PHE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32DIP Product overview: SST39SF020A-70-4C-PHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-70-4C-PHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39SF020A-70-4C-PHE - 038587-SST39SF020A-70-4C-PHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF020A-70-4C-PHE
038587-SST39SF020A-70-4C-PHE
Memory - Flash - SST39SF020A-70-4C-PHE 038587-SST39SF020A-70-4C-PHE
Manufacturer: Microchip Technology Win Source Part Number: 038587-SST39SF020A-7 0-4C-PHE Packaging: Tube/Rail Mounting: Through Hole Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038587-SST39SF020A-70-4C-PHE
Packaging: Tube/Rail
Mounting: Through Hole
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST39SF020A-70-4C-PHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PDIP

FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PDIP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32DIP

IC FLASH 2MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Flash Memory, 2Mbit, 70Ns, Dip-32; Flash Memory Type Microchip - 92R4710 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, 70Ns, Dip-32; Flash Memory Type Microchip
92R4710
Flash Memory, 2Mbit, 70Ns, Dip-32; Flash Memory Type Microchip 92R4710
Flash Memory, 2MBIT, 70NS, DIP-32; Flash Memory Type:Parallel NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:14MHz RoHS Compliant: Yes

Flash Memory, 2MBIT, 70NS, DIP-32; Flash Memory Type:Parallel NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:14MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF020A-70-4C-PHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF020A-70-4C-PHE
Integrated Circuits (ICs) - Memory - Memory SST39SF020A-70-4C-PHE
IC FLASH 2MBIT PARALLEL 32DIP

IC FLASH 2MBIT PARALLEL 32DIP

Supplier's Site
IC FLASH 2MBIT PARALLEL 32DIP

IC FLASH 2MBIT PARALLEL 32DIP

Supplier's Site Datasheet
FLASH Memory IC 2Mbit Parallel 70 ns 32-PDIP

FLASH Memory IC 2Mbit Parallel 70 ns 32-PDIP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1652021 774-SST39SF020A-70-4C-PHE 038587-SST39SF020A-70-4C-PHE SST39SF020A-70-4C-PHE-ND SST39SF020A-70-4C-PHE 92R4710 SST39SF020A-70-4C-PHE SST39SF020A-70-4C-PHE SST39SF020A-70-4C-PHE
Product Name Flash Memory Memory IC and Storage Component Memory - Flash - SST39SF020A-70-4C-PHE Memory Memory Flash Memory, 2Mbit, 70Ns, Dip-32; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; FLASH Flash Flash; Flash Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Bits per Word 8 bits
Package Type DIP DIP; 32-PDIP DIP; "32-DIP (0.600"", 15.24mm)" DIP DIP; 32-DIP (0.600", 15.24mm) DIP; 32-DIP (0.600\", 15.24mm)
Pins 32 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details