Manufacturer: Microchip Technology
Win Source Part Number: 037880-SST39SF020A-7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT 70NS 32DIP Product overview: SST39SF020A-70-4C-PH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 037880-SST39SF020A-70-4C-PH | 774-SST39SF020A-70-4C-PH |
| Product Name | Memory - Flash - SST39SF020A-70-4C-PH | Memory IC and Storage Component |
| Memory Category | Flash; FLASH | Flash |