Microchip Technology, Inc. Memory - Flash - SST39SF020A-70-4C-NHE SST39SF020A-70-4C-NHE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030928-SST39SF020A-7 0-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030928-SST39SF020A-7 0-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39SF020A-70-4C-NHE - 030928-SST39SF020A-70-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF020A-70-4C-NHE
030928-SST39SF020A-70-4C-NHE
Memory - Flash - SST39SF020A-70-4C-NHE 030928-SST39SF020A-70-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 030928-SST39SF020A-7 0-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030928-SST39SF020A-70-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF020A-70-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF020A-70-4C-NHE
Memory IC and Storage Component 774-SST39SF020A-70-4C-NHE
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: SST39SF020A-70-4C-NH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-70-4 C-NHE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32PLCC Product overview: SST39SF020A-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-70-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39SF020A-70-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF020A-70-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF020A-70-4C-NHE
Integrated Circuits (ICs) - Memory - Memory SST39SF020A-70-4C-NHE
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Flash Memory, 2Mbit, 0 To 70Deg C Rohs Compliant Microchip - 66AH0709 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, 0 To 70Deg C Rohs Compliant Microchip
66AH0709
Flash Memory, 2Mbit, 0 To 70Deg C Rohs Compliant Microchip 66AH0709
FLASH MEMORY, 2MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 2MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory >> NOR FLASH SST39SF020A-70-4C-NHE
PLCC-32(11.5x14) NOR FLASH ROHS

PLCC-32(11.5x14) NOR FLASH ROHS

Supplier's Site Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
FLASH Memory IC 2Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 2Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030928-SST39SF020A-70-4C-NHE 774-SST39SF020A-70-4C-NHE SST39SF020A-70-4C-NHE-ND SST39SF020A-70-4C-NHE SST39SF020A-70-4C-NHE 66AH0709 SST39SF020A-70-4C-NHE SST39SF020A-70-4C-NHE SST39SF020A-70-4C-NHE
Product Name Memory - Flash - SST39SF020A-70-4C-NHE Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 2Mbit, 0 To 70Deg C Rohs Compliant Microchip Memory >> NOR FLASH Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; Non-Volatile Flash; Flash Flash Flash Flash; FLASH Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC 32-LCC (J-Lead) PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5 4.5V ~ 5.5V 32-LCC (J-Lead) 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers