IC FLASH 2MBIT PARALLEL 32TSOP Product overview: SST39SF020A-55-4C-WH
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1259869-SST39SF020A-
Series: SST39 MPF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55ns
Family Name: SST39SF020A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Write Cycle Time - Word, Page: 20μs
Memory Interface: Parallel
Manufacturer Package: 32-TSOP
Alternative Parts (Cross-Reference): W39L020Q-70B; W39L020Q-90B; W39L020Q-70BG;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT PARALLEL 32TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
FLASH Memory IC 2Mbit Parallel 55 ns 32-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39SF020A-55-4C-WHE | SST39SF020A-55-4C-WHE-ND | 1259869-SST39SF020A-55-4C-WHE | SST39SF020A-55-4C-WHE | SST39SF020A-55-4C-WHE | SST39SF020A-55-4C-WHE |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - SST39SF020A-55-4C-WHE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |