Microchip Technology, Inc. Memory SST39SF020A-45-4C-WHE

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 45ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 45ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39SF020A-45-4C-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 45ns 32-TSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 45ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF020A-45-4C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF020A-45-4C-WHE
Memory IC and Storage Component 774-SST39SF020A-45-4C-WHE
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: SST39SF020A-45-4C-WH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-45-4 C-WHE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32TSOP Product overview: SST39SF020A-45-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF020A-45-4C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39SF020A-45-4C-WHE - 795469-SST39SF020A-45-4C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF020A-45-4C-WHE
795469-SST39SF020A-45-4C-WHE
Memory - Flash - SST39SF020A-45-4C-WHE 795469-SST39SF020A-45-4C-WHE
Manufacturer: Microchip Technology Win Source Part Number: 795469-SST39SF020A-4 5-4C-WHE Series: SST39 MPF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: SST39SF020A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20μs Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): GLS29SF020-55-4I-WH; GLS29SF020-70-4C-WH; GLS29SF020-70-4I-WH; GLS29SF020-55-4I-WHE ; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795469-SST39SF020A-45-4C-WHE
Series: SST39 MPF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: SST39SF020A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20μs
Memory Interface: Parallel
Manufacturer Package: 32-TSOP
Alternative Parts (Cross-Reference): GLS29SF020-55-4I-WH; GLS29SF020-70-4C-WH; GLS29SF020-70-4I-WH; GLS29SF020-55-4I-WHE;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF020A-45-4C-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF020A-45-4C-WHE
Integrated Circuits (ICs) - Memory - Memory SST39SF020A-45-4C-WHE
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site
FLASH Memory IC 2Mbit Parallel 45 ns 32-TSOP

FLASH Memory IC 2Mbit Parallel 45 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39SF020A-45-4C-WHE-ND 774-SST39SF020A-45-4C-WHE 795469-SST39SF020A-45-4C-WHE SST39SF020A-45-4C-WHE SST39SF020A-45-4C-WHE SST39SF020A-45-4C-WHE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39SF020A-45-4C-WHE Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tray 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL01GS-11DHB010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA35TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details