Microchip Technology, Inc. Memory IC and Storage Component SST39SF010A-70-4I-WHE

Description
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39SF010A-70-4I-WH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4 I-WHE can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39SF010A-70-4I-WH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4 I-WHE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39SF010A-70-4I-WHE is a 1 Mbit CMOS Multi-Purpose Flash memory device utilizing SST's SuperFlash technology. It operates with a single power supply voltage of 4.5-5.5V and conforms to JEDEC standard pinouts for x8 memories. The device features a fast read access time of 70 ns and supports sector erase capability with uniform 4 KByte sectors. Typical endurance is rated at 100,000 cycles, and data retention exceeds 100 years. The memory device has low power consumption, with an active current of 10 mA and a standby current of 30 µA at 14 MHz. Programming and erasing operations are efficient, with a byte-program time of 14 µs and a sector-erase time of 18 ms. It includes features for end-of-write detection and is compatible with TTL I/O levels. The SST39SF010A-70-4I-WHE is available in multiple package options, including a 32-lead TSOP, making it suitable for various applications requiring reliable and efficient flash memory solutions.

Datasheet Summary
Powered by GS/AI

The SST39SF010A-70-4I-WHE is a 1 Mbit CMOS Multi-Purpose Flash memory device utilizing SST's SuperFlash technology. It operates with a single power supply voltage of 4.5-5.5V and conforms to JEDEC standard pinouts for x8 memories. The device features a fast read access time of 70 ns and supports sector erase capability with uniform 4 KByte sectors. Typical endurance is rated at 100,000 cycles, and data retention exceeds 100 years. The memory device has low power consumption, with an active current of 10 mA and a standby current of 30 µA at 14 MHz. Programming and erasing operations are efficient, with a byte-program time of 14 µs and a sector-erase time of 18 ms. It includes features for end-of-write detection and is compatible with TTL I/O levels. The SST39SF010A-70-4I-WHE is available in multiple package options, including a 32-lead TSOP, making it suitable for various applications requiring reliable and efficient flash memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39SF010A-70-4I-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF010A-70-4I-WHE
Memory IC and Storage Component 774-SST39SF010A-70-4I-WHE
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39SF010A-70-4I-WH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4 I-WHE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39SF010A-70-4I-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4I-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39SF010A-70-4I-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Memory - Flash - SST39SF010A-70-4I-WHE - 935125-SST39SF010A-70-4I-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF010A-70-4I-WHE
935125-SST39SF010A-70-4I-WHE
Memory - Flash - SST39SF010A-70-4I-WHE 935125-SST39SF010A-70-4I-WHE
Manufacturer: Microchip Technology Win Source Part Number: 935125-SST39SF010A-7 0-4I-WHE Series: SST39 MPF™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 1Mb (128K x 8) Parallel 32-TSOP Package: 32-TFSOP (0.488", 12.40mm Width) Package: Tray Mounting: Surface Mount Family Name: SST39SF010 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 208 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 935125-SST39SF010A-70-4I-WHE
Series: SST39 MPF™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 1Mb (128K x 8) Parallel 32-TSOP
Package: 32-TFSOP (0.488", 12.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: SST39SF010
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 208
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
FLASH Memory IC 1Mbit Parallel 70 ns 32-TSOP

FLASH Memory IC 1Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF010A-70-4I-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF010A-70-4I-WHE
Integrated Circuits (ICs) - Memory - Memory SST39SF010A-70-4I-WHE
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39SF010A-70-4I-WHE SST39SF010A-70-4I-WHE-ND 935125-SST39SF010A-70-4I-WHE SST39SF010A-70-4I-WHE SST39SF010A-70-4I-WHE SST39SF010A-70-4I-WHE
Product Name Memory IC and Storage Component Memory Memory - Flash - SST39SF010A-70-4I-WHE Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers
Specs
Memory Category Flash; Non-Volatile
Data Rate 166 MHz
Density 256000 kbits
View Details
Memory - 5962-8869002LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 120 ns
Density 4 kbits
View Details