Microchip Technology, Inc. Memory IC and Storage Component SST39SF010A-70-4C-PHE

Description
IC FLASH 1MBIT PARALLEL 32DIP Product overview: SST39SF010A-70-4C-PH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4 C-PHE can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 1MBIT PARALLEL 32DIP Product overview: SST39SF010A-70-4C-PH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4 C-PHE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flash Memory, 1Mbit, 70Ns, DIP-32 from Microchip is a CMOS Multi-Purpose Flash device utilizing SuperFlash technology. It operates with a power supply of 4.5-5.5V and features a memory organization of 128K x 8 bits. The device offers a fast read access time of 70 ns and supports single 4.5-5.5V read and write operations. It has a typical endurance of 100,000 write cycles and data retention exceeding 100 years, making it suitable for applications requiring reliable data storage. This memory device is designed for low power consumption, with an active current of 10 mA and a standby current of 30 µA at typical conditions. It includes sector-erase capability with uniform 4 KByte sectors, and the typical sector-erase time is 18 ms. The device is compatible with TTL I/O and conforms to JEDEC standard pinouts for x8 memories. It is available in a 32-pin PDIP package and is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Flash Memory, 1Mbit, 70Ns, DIP-32 from Microchip is a CMOS Multi-Purpose Flash device utilizing SuperFlash technology. It operates with a power supply of 4.5-5.5V and features a memory organization of 128K x 8 bits. The device offers a fast read access time of 70 ns and supports single 4.5-5.5V read and write operations. It has a typical endurance of 100,000 write cycles and data retention exceeding 100 years, making it suitable for applications requiring reliable data storage. This memory device is designed for low power consumption, with an active current of 10 mA and a standby current of 30 µA at typical conditions. It includes sector-erase capability with uniform 4 KByte sectors, and the typical sector-erase time is 18 ms. The device is compatible with TTL I/O and conforms to JEDEC standard pinouts for x8 memories. It is available in a 32-pin PDIP package and is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39SF010A-70-4C-PHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF010A-70-4C-PHE
Memory IC and Storage Component 774-SST39SF010A-70-4C-PHE
IC FLASH 1MBIT PARALLEL 32DIP Product overview: SST39SF010A-70-4C-PH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4 C-PHE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32DIP Product overview: SST39SF010A-70-4C-PHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4C-PHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39SF010A-70-4C-PHE - 089350-SST39SF010A-70-4C-PHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF010A-70-4C-PHE
089350-SST39SF010A-70-4C-PHE
Memory - Flash - SST39SF010A-70-4C-PHE 089350-SST39SF010A-70-4C-PHE
Manufacturer: Microchip Technology Win Source Part Number: 089350-SST39SF010A-7 0-4C-PHE Packaging: Tube/Rail Mounting: Through Hole Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 70ns Family Name: SST39SF010A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): Am29F010-90PEB; W39F010-90; W39F010-90B; A29010-90; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 089350-SST39SF010A-70-4C-PHE
Packaging: Tube/Rail
Mounting: Through Hole
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Family Name: SST39SF010A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): Am29F010-90PEB; W39F010-90; W39F010-90B; A29010-90;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - SST39SF010A-70-4C-PHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PDIP

FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PDIP

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32DIP

IC FLASH 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet
IC FLASH 1MBIT PARALLEL 32DIP

IC FLASH 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF010A-70-4C-PHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF010A-70-4C-PHE
Integrated Circuits (ICs) - Memory - Memory SST39SF010A-70-4C-PHE
IC FLASH 1MBIT PARALLEL 32DIP

IC FLASH 1MBIT PARALLEL 32DIP

Supplier's Site
FLASH Memory IC 1Mbit Parallel 70 ns 32-PDIP

FLASH Memory IC 1Mbit Parallel 70 ns 32-PDIP

Buy Now Datasheet
Flash Memory, 1Mbit, 70Ns, Dip-32; Flash Memory Type Microchip - 92R4695 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Mbit, 70Ns, Dip-32; Flash Memory Type Microchip
92R4695
Flash Memory, 1Mbit, 70Ns, Dip-32; Flash Memory Type Microchip 92R4695
Flash Memory, 1MBIT, 70ns, DIP-32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:14MHz; MSL:- RoHS Compliant: Yes

Flash Memory, 1MBIT, 70ns, DIP-32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:14MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 1Mbit, 0 To 70Deg C Rohs Compliant Microchip - 66AH0708 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Mbit, 0 To 70Deg C Rohs Compliant Microchip
66AH0708
Flash Memory, 1Mbit, 0 To 70Deg C Rohs Compliant Microchip 66AH0708
FLASH MEMORY, 1MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 1MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39SF010A-70-4C-PHE 089350-SST39SF010A-70-4C-PHE SST39SF010A-70-4C-PHE-ND SST39SF010A-70-4C-PHE SST39SF010A-70-4C-PHE SST39SF010A-70-4C-PHE SST39SF010A-70-4C-PHE 92R4695 66AH0708
Product Name Memory IC and Storage Component Memory - Flash - SST39SF010A-70-4C-PHE Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 1Mbit, 70Ns, Dip-32; Flash Memory Type Microchip Flash Memory, 1Mbit, 0 To 70Deg C Rohs Compliant Microchip
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH Flash Flash
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 20000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10TFV01-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256000 kbits
View Details
3 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details