Microchip Technology, Inc. Memory SST39SF010A-70-4C-NHE

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39SF010A-70-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39SF010A-70-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF010A-70-4C-NHE
Memory IC and Storage Component 774-SST39SF010A-70-4C-NHE
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: SST39SF010A-70-4C-NH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4 C-NHE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32PLCC Product overview: SST39SF010A-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF010A-70-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39SF010A-70-4C-NHE - 030926-SST39SF010A-70-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF010A-70-4C-NHE
030926-SST39SF010A-70-4C-NHE
Memory - Flash - SST39SF010A-70-4C-NHE 030926-SST39SF010A-70-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 030926-SST39SF010A-7 0-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Commercial

Manufacturer: Microchip Technology
Win Source Part Number: 030926-SST39SF010A-70-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF010A-70-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF010A-70-4C-NHE
Integrated Circuits (ICs) - Memory - Memory SST39SF010A-70-4C-NHE
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
Flash Memory, 1Mbit, 70Ns, Plcc-32; Flash Memory Type Microchip - 92R4693 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Mbit, 70Ns, Plcc-32; Flash Memory Type Microchip
92R4693
Flash Memory, 1Mbit, 70Ns, Plcc-32; Flash Memory Type Microchip 92R4693
FLASH MEMORY, 1MBIT, 70ns, PLCC-32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:14MHz RoHS Compliant: Yes

FLASH MEMORY, 1MBIT, 70ns, PLCC-32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:14MHz RoHS Compliant: Yes

Supplier's Site
1M Flash Memory, 4Kb Sector, Plcc32; Flash Memory Type Microchip - 54M1131 - Newark, An Avnet Company
Chicago, IL, United States
1M Flash Memory, 4Kb Sector, Plcc32; Flash Memory Type Microchip
54M1131
1M Flash Memory, 4Kb Sector, Plcc32; Flash Memory Type Microchip 54M1131
1M FLASH MEMORY, 4KB SECTOR, PLCC32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:14MHz; Access RoHS Compliant: Yes

1M FLASH MEMORY, 4KB SECTOR, PLCC32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:14MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH Memory IC 1Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39SF010A-70-4C-NHE-ND 774-SST39SF010A-70-4C-NHE 030926-SST39SF010A-70-4C-NHE SST39SF010A-70-4C-NHE SST39SF010A-70-4C-NHE 92R4693 SST39SF010A-70-4C-NHE SST39SF010A-70-4C-NHE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39SF010A-70-4C-NHE Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 1Mbit, 70Ns, Plcc-32; Flash Memory Type Microchip Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 32-LCC (J-Lead) PLCC; 32-PLCC LCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5 V ~ 5.5 V Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - QMP29GL512P10TFIR20D - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details