IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39SF010A-55-4I-WH
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP
Win Source Part Number: 1371522-SST39SF010A-
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SST39 MPF™
Package: Tray
Product Status: Active
Package / Case: 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package: 32-TSOP
Base Product Number: SST39SF010
Technology: FLASH
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 1Mbit
Memory Organization: 128K x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 20µs
Access Time: 55 ns
IC FLASH 1MBIT PARALLEL 32TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
FLASH Memory IC 1Mbit Parallel 55 ns 32-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39SF010A-55-4I-WHE | SST39SF010A-55-4I-WHE-ND | 1371522-SST39SF010A-55-4I-WHE | SST39SF010A-55-4I-WHE | SST39SF010A-55-4I-WHE | SST39SF010A-55-4I-WHE |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |