IC FLASH 1MBIT PARALLEL 32PLCC Product overview: SST39SF010A-45-4I-NH
FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 32-PLCC (11.43x13.97)
Win Source Part Number: 1254229-SST39SF010A-
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: SST39SF010A
Product Status: Obsolete
FLASH Memory IC 1Mbit Parallel 45 ns 32-PLCC (11.43x13.97)
IC FLASH 1MBIT PARALLEL 32PLCC
IC FLASH 1MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39SF010A-45-4I-NHE | SST39SF010A-45-4I-NHE-ND | 1254229-SST39SF010A-45-4I-NHE | SST39SF010A-45-4I-NHE | SST39SF010A-45-4I-NHE | SST39SF010A-45-4I-NHE |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 20000 ns | 20000 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |