Win Source Part Number: 1254248-SST39LF802C-
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: SST39LF802C554CEKE
Base Product Number: SST39LF802
IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39LF802C-55-4C-EK
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH Memory IC 8Mbit Parallel 55 ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254248-SST39LF802C-55-4C-EKE | 774-SST39LF802C-55-4C-EKE | SST39LF802C-55-4C-EKE-ND | SST39LF802C-55-4C-EKE | SST39LF802C-55-4C-EKE | SST39LF802C-55-4C-EKE |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 10000 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |