The SST39LF801C-55-4C-MA
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-WFBGA (6x4)
FLASH Memory IC 8Mbit Parallel 55 ns 48-WFBGA (6x4)
IC FLASH 8MBIT PARALLEL 48WFBGA
IC FLASH 8MBIT PARALLEL 48WFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST39LF801C-55-4C-MAQE-ND | SST39LF801C-55-4C-MAQE | SST39LF801C-55-4C-MAQE | SST39LF801C-55-4C-MAQE |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | 48-WFBGA | BGA; 48-WFBGA |