Microchip Technology, Inc. 8Mb 3-3.6V Parallel Flash SST39LF800A

Description
The SST39LF800A is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF800A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Please consider this device SST39LF801C, SST39LF802C Additional Features Organized as 512K x16 Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF800A Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption(typical values at 14 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical) Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Fast Read Access Time– 55 ns for SST39LF800A Latched Address and Data Fast Erase and Word-Program– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Word-Program Time: 14 µs (typical)– Chip Rewrite Time:8 seconds (typical) for SST39LF800A Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bit– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)– 48-ball WFBGA (4mm x 6mm)– 48-bump XFLGA (4mm x 6mm) – 4 and 8Mbit All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST39LF800A is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF800A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Please consider this device SST39LF801C, SST39LF802C Additional Features Organized as 512K x16 Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF800A Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption(typical values at 14 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical) Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Fast Read Access Time– 55 ns for SST39LF800A Latched Address and Data Fast Erase and Word-Program– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Word-Program Time: 14 µs (typical)– Chip Rewrite Time:8 seconds (typical) for SST39LF800A Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bit– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)– 48-ball WFBGA (4mm x 6mm)– 48-bump XFLGA (4mm x 6mm) – 4 and 8Mbit All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Mb 3-3.6V Parallel Flash - SST39LF800A - Microchip Technology, Inc.
Chandler, AZ, United States
8Mb 3-3.6V Parallel Flash
SST39LF800A
8Mb 3-3.6V Parallel Flash SST39LF800A
The SST39LF800A is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF800A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Please consider this device SST39LF801C, SST39LF802C Additional Features Organized as 512K x16 Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF800A Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption(typical values at 14 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical) Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Fast Read Access Time– 55 ns for SST39LF800A Latched Address and Data Fast Erase and Word-Program– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Word-Program Time: 14 µs (typical)– Chip Rewrite Time:8 seconds (typical) for SST39LF800A Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bit– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)– 48-ball WFBGA (4mm x 6mm)– 48-bump XFLGA (4mm x 6mm) – 4 and 8Mbit All non-Pb (lead-free) devices are RoHS compliant

The SST39LF800A is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF800A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories.

Please consider this device SST39LF801C, SST39LF802C

Additional Features

  • Organized as 512K x16
  • Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF800A
  • Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention
  • Low Power Consumption(typical values at 14 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical)
  • Sector-Erase Capability– Uniform 2 KWord sectors
  • Block-Erase Capability– Uniform 32 KWord blocks
  • Fast Read Access Time– 55 ns for SST39LF800A
  • Latched Address and Data
  • Fast Erase and Word-Program– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Word-Program Time: 14 µs (typical)– Chip Rewrite Time:8 seconds (typical) for SST39LF800A
  • Automatic Write Timing– Internal VPP Generation
  • End-of-Write Detection– Toggle Bit– Data# Polling
  • CMOS I/O Compatibility
  • JEDEC Standard– Flash EEPROM Pinouts and command sets
  • Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)– 48-ball WFBGA (4mm x 6mm)– 48-bump XFLGA (4mm x 6mm) – 4 and 8Mbit
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST39LF800A
Product Name 8Mb 3-3.6V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 55 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers