IC FLASH 512KBIT PARALLEL 32TSOP Product overview: SST39LF512-45-4C-WHE
Win Source Part Number: 1009354-SST39LF512-4
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 208
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 45 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package: 32-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39LF512
Product Status: Obsolete
FLASH Memory IC 512Kb (64K x 8) Parallel 45ns 32-TSOP
FLASH Memory IC 512Kbit Parallel 45 ns 32-TSOP
IC FLASH 512KBIT PARALLEL 32TSOP
IC FLASH 512KBIT PARALLEL 32TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39LF512-45-4C-WHE | 1009354-SST39LF512-45-4C-WHE | SST39LF512-45-4C-WHE-ND | SST39LF512-45-4C-WHE | SST39LF512-45-4C-WHE | SST39LF512-45-4C-WHE |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | |
| Cycle Time | 20000 ns | 20000 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |