Manufacturer: Microchip Technology
Win Source Part Number: 145032-SST39LF512-45
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC FLASH 512KBIT 45NS 32PLCC Product overview: SST39LF512-45-4C-NHE
IC FLASH 512KBIT PARALLEL 32PLCC
FLASH Memory IC 512Kbit Parallel 45 ns 32-PLCC (11.43x13.97)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 145032-SST39LF512-45-4C-NHE-T | 774-SST39LF512-45-4C-NHE-T | SST39LF512-45-4C-NHE-T | SST39LF512-45-4C-NHE-T |
| Product Name | Memory - Flash - SST39LF512-45-4C-NHE-T | Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |