Microchip Technology, Inc. 4Mb 3-3.6V Parallel Flash SST39LF400A

Description
The SST39LF400A is a 256K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF400A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Please consider this device SST39LF401C, SST39LF402C Additional Features Organized as 256K x16 Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF400A Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption(typical values at 14 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical) Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Fast Read Access Time– 55 ns for SST39LF400A Latched Address and Data Fast Erase and Word-Program– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Word-Program Time: 14 µs (typical)– Chip Rewrite Time:4 seconds (typical) for SST39LF400A Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bit– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)– 48-ball WFBGA (4mm x 6mm)– 48-bump XFLGA (4mm x 6mm) – 4 and 8Mbit All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST39LF400A is a 256K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF400A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Please consider this device SST39LF401C, SST39LF402C Additional Features Organized as 256K x16 Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF400A Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption(typical values at 14 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical) Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Fast Read Access Time– 55 ns for SST39LF400A Latched Address and Data Fast Erase and Word-Program– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Word-Program Time: 14 µs (typical)– Chip Rewrite Time:4 seconds (typical) for SST39LF400A Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bit– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)– 48-ball WFBGA (4mm x 6mm)– 48-bump XFLGA (4mm x 6mm) – 4 and 8Mbit All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb 3-3.6V Parallel Flash - SST39LF400A - Microchip Technology, Inc.
Chandler, AZ, United States
4Mb 3-3.6V Parallel Flash
SST39LF400A
4Mb 3-3.6V Parallel Flash SST39LF400A
The SST39LF400A is a 256K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF400A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Please consider this device SST39LF401C, SST39LF402C Additional Features Organized as 256K x16 Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF400A Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption(typical values at 14 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical) Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Fast Read Access Time– 55 ns for SST39LF400A Latched Address and Data Fast Erase and Word-Program– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Word-Program Time: 14 µs (typical)– Chip Rewrite Time:4 seconds (typical) for SST39LF400A Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bit– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)– 48-ball WFBGA (4mm x 6mm)– 48-bump XFLGA (4mm x 6mm) – 4 and 8Mbit All non-Pb (lead-free) devices are RoHS compliant

The SST39LF400A is a 256K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF400A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories.

Please consider this device SST39LF401C, SST39LF402C

Additional Features

  • Organized as 256K x16
  • Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF400A
  • Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention
  • Low Power Consumption(typical values at 14 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical)
  • Sector-Erase Capability– Uniform 2 KWord sectors
  • Block-Erase Capability– Uniform 32 KWord blocks
  • Fast Read Access Time– 55 ns for SST39LF400A
  • Latched Address and Data
  • Fast Erase and Word-Program– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Word-Program Time: 14 µs (typical)– Chip Rewrite Time:4 seconds (typical) for SST39LF400A
  • Automatic Write Timing– Internal VPP Generation
  • End-of-Write Detection– Toggle Bit– Data# Polling
  • CMOS I/O Compatibility
  • JEDEC Standard– Flash EEPROM Pinouts and command sets
  • Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)– 48-ball WFBGA (4mm x 6mm)– 48-bump XFLGA (4mm x 6mm) – 4 and 8Mbit
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST39LF400A
Product Name 4Mb 3-3.6V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 55 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers