Microchip Technology, Inc. Memory - Flash - SST39LF400A-55-4C-EKE SST39LF400A-55-4C-EKE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030924-SST39LF400A-5 5-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030924-SST39LF400A-5 5-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39LF400A-55-4C-EKE - 030924-SST39LF400A-55-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF400A-55-4C-EKE
030924-SST39LF400A-55-4C-EKE
Memory - Flash - SST39LF400A-55-4C-EKE 030924-SST39LF400A-55-4C-EKE
Manufacturer: Microchip Technology Win Source Part Number: 030924-SST39LF400A-5 5-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 030924-SST39LF400A-55-4C-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF400A-55-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF400A-55-4C-EKE
Memory IC and Storage Component 774-SST39LF400A-55-4C-EKE
IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39LF400A-55-4C-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF400A-55-4 C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39LF400A-55-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF400A-55-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39LF400A-55-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 55ns 48-TSOP

FLASH Memory IC 4Mb (256K x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF400A-55-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF400A-55-4C-EKE
Integrated Circuits (ICs) - Memory - Memory SST39LF400A-55-4C-EKE
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site
MICROCHIP - SST39LF400A-55-4C-EKE - MEMORY, FLASH, 4MBIT, PARL, 48TSOP - 536-SST39LF400A-55-4C-EKE - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - SST39LF400A-55-4C-EKE - MEMORY, FLASH, 4MBIT, PARL, 48TSOP
536-SST39LF400A-55-4C-EKE
MICROCHIP - SST39LF400A-55-4C-EKE - MEMORY, FLASH, 4MBIT, PARL, 48TSOP 536-SST39LF400A-55-4C-EKE
MICROCHIP - SST39LF400A-55-4C-EK E - MEMORY, FLASH, 4MBIT, PARL, 48TSOP

MICROCHIP - SST39LF400A-55-4C-EKE - MEMORY, FLASH, 4MBIT, PARL, 48TSOP

Supplier's Site
Memory, Flash, 4Mbit, 55Ns, Tsop-48; Flash Memory Type Microchip - 92R4683 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 4Mbit, 55Ns, Tsop-48; Flash Memory Type Microchip
92R4683
Memory, Flash, 4Mbit, 55Ns, Tsop-48; Flash Memory Type Microchip 92R4683
MEMORY, FLASH, 4MBIT, 55NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:- RoHS Compliant: Yes

MEMORY, FLASH, 4MBIT, 55NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH Memory IC 4Mbit Parallel 55 ns 48-TSOP

FLASH Memory IC 4Mbit Parallel 55 ns 48-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030924-SST39LF400A-55-4C-EKE 774-SST39LF400A-55-4C-EKE SST39LF400A-55-4C-EKE-ND SST39LF400A-55-4C-EKE SST39LF400A-55-4C-EKE 536-SST39LF400A-55-4C-EKE 92R4683 SST39LF400A-55-4C-EKE SST39LF400A-55-4C-EKE
Product Name Memory - Flash - SST39LF400A-55-4C-EKE Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory MICROCHIP - SST39LF400A-55-4C-EKE - MEMORY, FLASH, 4MBIT, PARL, 48TSOP Memory, Flash, 4Mbit, 55Ns, Tsop-48; Flash Memory Type Microchip Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724, 18.40mm Width) TSOP 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 3 V ~ 3.6 V -3.3V; 3 3V ~ 3.6V 3V ~ 3.6V Surface Mount -3.3V; 3V; 3.3V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details