Microchip Technology, Inc. Memory SST39LF200A-45-4C-EKE

Description
FLASH Memory IC 2Mb (128K x 16) Parallel 45ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (128K x 16) Parallel 45ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39LF200A-45-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (128K x 16) Parallel 45ns 48-TSOP

FLASH Memory IC 2Mb (128K x 16) Parallel 45ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF200A-45-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF200A-45-4C-EKE
Memory IC and Storage Component 774-SST39LF200A-45-4C-EKE
IC FLASH 2MBIT PARALLEL 48TSOP Product overview: SST39LF200A-45-4C-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF200A-45-4 C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 48TSOP Product overview: SST39LF200A-45-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF200A-45-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39LF200A-45-4C-EKE - 1259853-SST39LF200A-45-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF200A-45-4C-EKE
1259853-SST39LF200A-45-4C-EKE
Memory - Flash - SST39LF200A-45-4C-EKE 1259853-SST39LF200A-45-4C-EKE
Manufacturer: Microchip Technology Win Source Part Number: 1259853-SST39LF200A- 45-4C-EKE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (128K x 16) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 20μs Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: SST39LF200A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259853-SST39LF200A-45-4C-EKE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Write Cycle Time - Word, Page: 20μs
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: SST39LF200A
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
IC FLASH 2MBIT PARALLEL 48TSOP

IC FLASH 2MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
FLASH Memory IC 2Mbit Parallel 45 ns 48-TSOP

FLASH Memory IC 2Mbit Parallel 45 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST39LF200A-45-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST39LF200A-45-4C-EKE
Integrated Circuits (ICs) - Memory SST39LF200A-45-4C-EKE
IC FLASH 2MBIT PARALLEL 48TSOP

IC FLASH 2MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39LF200A-45-4C-EKE-ND 774-SST39LF200A-45-4C-EKE 1259853-SST39LF200A-45-4C-EKE SST39LF200A-45-4C-EKE SST39LF200A-45-4C-EKE SST39LF200A-45-4C-EKE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39LF200A-45-4C-EKE Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 40060389 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers