Microchip Technology, Inc. 4Mb Memory IC and Storage Component SST39LF040-55-4I-B3KE

Description
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 48-TFBGA Product overview: SST39LF040-55-4I-B3K E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF040-55-4I -B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 48-TFBGA Product overview: SST39LF040-55-4I-B3K E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF040-55-4I -B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb Memory IC and Storage Component - 774-SST39LF040-55-4I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4Mb Memory IC and Storage Component
774-SST39LF040-55-4I-B3KE
4Mb Memory IC and Storage Component 774-SST39LF040-55-4I-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 48-TFBGA Product overview: SST39LF040-55-4I-B3K E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF040-55-4I -B3KE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 48-TFBGA Product overview: SST39LF040-55-4I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF040-55-4I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1254237-SST39LF040-55-4I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254237-SST39LF040-55-4I-B3KE
Integrated Circuits (ICs) - Memory 1254237-SST39LF040-55-4I-B3KE
Win Source Part Number: 1254237-SST39LF040-5 5-4I-B3KE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST39LF040 Product Status: Obsolete

Win Source Part Number: 1254237-SST39LF040-55-4I-B3KE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: SST39LF040
Product Status: Obsolete

Buy Now Datasheet
FLASH Memory IC 4Mbit Parallel 55 ns 48-TFBGA

FLASH Memory IC 4Mbit Parallel 55 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39LF040-55-4I-B3KE 1254237-SST39LF040-55-4I-B3KE SST39LF040-55-4I-B3KE SST39LF040-55-4I-B3KE
Product Name 4Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 20000 ns 20000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-S25FL127SABBHM703XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 128000 kbits
View Details
Memory - S25FL132K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details