Microchip Technology, Inc. Memory SST39LF040-55-4C-WHE

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39LF040-55-4C-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF040-55-4C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF040-55-4C-WHE
Memory IC and Storage Component 774-SST39LF040-55-4C-WHE
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39LF040-55-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF040-55-4C -WHE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39LF040-55-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF040-55-4C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39LF040-55-4C-WHE - 138644-SST39LF040-55-4C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF040-55-4C-WHE
138644-SST39LF040-55-4C-WHE
Memory - Flash - SST39LF040-55-4C-WHE 138644-SST39LF040-55-4C-WHE
Manufacturer: Microchip Technology Win Source Part Number: 138644-SST39LF040-55 -4C-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 138644-SST39LF040-55-4C-WHE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - SST39LF040-55-4C-WHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 55 ns 32-TSOP

FLASH Memory IC 4Mbit Parallel 55 ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF040-55-4C-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF040-55-4C-WHE
Integrated Circuits (ICs) - Memory - Memory SST39LF040-55-4C-WHE
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
Flash Memory, 4Mbit, 0 To 70Deg C; Flash Memory Type Microchip - 02AH4711 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, 0 To 70Deg C; Flash Memory Type Microchip
02AH4711
Flash Memory, 4Mbit, 0 To 70Deg C; Flash Memory Type Microchip 02AH4711
FLASH MEMORY, 4MBIT, 0 TO 70DEG C; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; Access RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, 0 TO 70DEG C; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39LF040-55-4C-WHE-ND 774-SST39LF040-55-4C-WHE 138644-SST39LF040-55-4C-WHE SST39LF040-55-4C-WHE SST39LF040-55-4C-WHE SST39LF040-55-4C-WHE SST39LF040-55-4C-WHE 02AH4711
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39LF040-55-4C-WHE Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 4Mbit, 0 To 70Deg C; Flash Memory Type Microchip
Memory Category Flash Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" SOP; 32-TSOP 32-TFSOP (0.488", 12.40mm Width) 32-TFSOP (0.488\", 12.40mm Width) TSOP
Supply Voltage 3V ~ 3.6V -3.3V; 3 3 V ~ 3.6 V 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3603-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details