IC FLASH 4MBIT PARALLEL 32PLCC
FLASH Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x13.97)
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: SST39LF040-55-4C-NHE
IC FLASH 4MBIT PARALLEL 32PLCC
FLASH Memory IC 4Mbit Parallel 55 ns 32-PLCC (11.43x13.97)
IC FLASH 4MBIT PARALLEL 32PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-SST39LF040-55-4C-NHE-TDKR-ND | 774-SST39LF040-55-4C-NHE-T | SST39LF040-55-4C-NHE-T | SST39LF040-55-4C-NHE-T | SST39LF040-55-4C-NHE-T |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 32-LCC (J-Lead) | 32-LCC (J-Lead) | |||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3.6V; 3V ~ 3.6V | Surface Mount |