Microchip Technology, Inc. 2Mb Memory IC and Storage Component SST39LF020-55-4I-MME

Description
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4) Product overview: SST39LF020-55-4I-MME from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF020-55-4I -MME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4) Product overview: SST39LF020-55-4I-MME from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF020-55-4I -MME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb Memory IC and Storage Component - 774-SST39LF020-55-4I-MME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Mb Memory IC and Storage Component
774-SST39LF020-55-4I-MME
2Mb Memory IC and Storage Component 774-SST39LF020-55-4I-MME
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4) Product overview: SST39LF020-55-4I-MME from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF020-55-4I -MME can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4) Product overview: SST39LF020-55-4I-MME from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF020-55-4I-MME can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1254239-SST39LF020-55-4I-MME - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254239-SST39LF020-55-4I-MME
Integrated Circuits (ICs) - Memory 1254239-SST39LF020-55-4I-MME
Win Source Part Number: 1254239-SST39LF020-5 5-4I-MME Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 740 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 34-WFBGA Supplier Device Package: 34-WFBGA (6x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST39LF020 Product Status: Obsolete

Win Source Part Number: 1254239-SST39LF020-55-4I-MME
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 740
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 34-WFBGA
Supplier Device Package: 34-WFBGA (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: SST39LF020
Product Status: Obsolete

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 34WFBGA

IC FLASH 2MBIT PARALLEL 34WFBGA

Supplier's Site Datasheet
Memory - SST39LF020-55-4I-MME - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 55 ns 34-WFBGA (6x4)

FLASH Memory IC 2Mbit Parallel 55 ns 34-WFBGA (6x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39LF020-55-4I-MME 1254239-SST39LF020-55-4I-MME SST39LF020-55-4I-MME SST39LF020-55-4I-MME
Product Name 2Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 20000 ns 20000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-S25FL064LABMFV013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
7 suppliers