Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST39LF010-55-4I-WHE

Description
Win Source Part Number: 1254242-SST39LF010-5 5-4I-WHE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 208 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.488", 12.40mm Width) Supplier Device Package: 32-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST39LF010 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1254242-SST39LF010-5 5-4I-WHE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 208 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.488", 12.40mm Width) Supplier Device Package: 32-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST39LF010 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39LF010-55-4I-WHE is a 1 Mbit (128K x 8) Multi-Purpose Flash memory device manufactured using SST's SuperFlash technology. It operates with a single voltage supply of 3.0-3.6V for write and erase operations, ensuring compatibility with various applications. The device features a fast read access time of 55 ns and supports sector erase capabilities with uniform 4 KByte sectors. Typical endurance is rated at 100,000 cycles, and data retention exceeds 100 years, making it suitable for applications requiring reliable long-term storage. The device is available in a 32-lead TSOP package and is RoHS compliant, aligning with modern environmental standards. Its low power consumption, with an active current of 5 mA and standby current of 1 µA, further enhances its appeal for energy-sensitive applications.

Datasheet Summary
Powered by GS/AI

The SST39LF010-55-4I-WHE is a 1 Mbit (128K x 8) Multi-Purpose Flash memory device manufactured using SST's SuperFlash technology. It operates with a single voltage supply of 3.0-3.6V for write and erase operations, ensuring compatibility with various applications. The device features a fast read access time of 55 ns and supports sector erase capabilities with uniform 4 KByte sectors. Typical endurance is rated at 100,000 cycles, and data retention exceeds 100 years, making it suitable for applications requiring reliable long-term storage. The device is available in a 32-lead TSOP package and is RoHS compliant, aligning with modern environmental standards. Its low power consumption, with an active current of 5 mA and standby current of 1 µA, further enhances its appeal for energy-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254242-SST39LF010-55-4I-WHE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254242-SST39LF010-55-4I-WHE
Integrated Circuits (ICs) - Memory 1254242-SST39LF010-55-4I-WHE
Win Source Part Number: 1254242-SST39LF010-5 5-4I-WHE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 208 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.488", 12.40mm Width) Supplier Device Package: 32-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST39LF010 Product Status: Obsolete

Win Source Part Number: 1254242-SST39LF010-55-4I-WHE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 208
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package: 32-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: SST39LF010
Product Status: Obsolete

Buy Now Datasheet
Memory - SST39LF010-55-4I-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP

FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF010-55-4I-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF010-55-4I-WHE
Memory IC and Storage Component 774-SST39LF010-55-4I-WHE
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39LF010-55-4I-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-55-4I -WHE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39LF010-55-4I-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-55-4I-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - SST39LF010-55-4I-WHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 55 ns 32-TSOP

FLASH Memory IC 1Mbit Parallel 55 ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST39LF010-55-4I-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST39LF010-55-4I-WHE
Integrated Circuits (ICs) - Memory SST39LF010-55-4I-WHE
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254242-SST39LF010-55-4I-WHE SST39LF010-55-4I-WHE-ND 774-SST39LF010-55-4I-WHE SST39LF010-55-4I-WHE SST39LF010-55-4I-WHE SST39LF010-55-4I-WHE
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 20000 ns 20000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - IS29GL256S-10TFV01-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers