Microchip Technology, Inc. Memory SST39LF010-55-4C-WHE

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39LF010-55-4C-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP

FLASH Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP

Buy Now Datasheet
Memory - Flash - SST39LF010-55-4C-WHE - 720566-SST39LF010-55-4C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF010-55-4C-WHE
720566-SST39LF010-55-4C-WHE
Memory - Flash - SST39LF010-55-4C-WHE 720566-SST39LF010-55-4C-WHE
Manufacturer: Microchip Technology Win Source Part Number: 720566-SST39LF010-55 -4C-WHE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 32-TSOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Write Cycle Time - Word, Page: 20μs Memory Interface: Parallel Manufacturer Package: 32-TFSOP (0.488", 12.40mm Width) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: SST39LF010 Manufacturer Pack Quantity: 208 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 720566-SST39LF010-55-4C-WHE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 32-TSOP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 20μs
Memory Interface: Parallel
Manufacturer Package: 32-TFSOP (0.488", 12.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: SST39LF010
Manufacturer Pack Quantity: 208
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-SST39LF010-55-4C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF010-55-4C-WHE
Memory IC and Storage Component 774-SST39LF010-55-4C-WHE
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39LF010-55-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-55-4C -WHE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39LF010-55-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-55-4C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF010-55-4C-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF010-55-4C-WHE
Integrated Circuits (ICs) - Memory - Memory SST39LF010-55-4C-WHE
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - SST39LF010-55-4C-WHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 55 ns 32-TSOP

FLASH Memory IC 1Mbit Parallel 55 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39LF010-55-4C-WHE-ND 720566-SST39LF010-55-4C-WHE 774-SST39LF010-55-4C-WHE SST39LF010-55-4C-WHE SST39LF010-55-4C-WHE SST39LF010-55-4C-WHE
Product Name Memory Memory - Flash - SST39LF010-55-4C-WHE Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tray 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7GA830178 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details