Microchip Technology, Inc. Memory IC and Storage Component SST39LF010-55-4C-NHE-T

Description
IC FLSH 1MBIT PARALLEL 32PLCC Product overview: SST39LF010-55-4C-NHE -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-55-4C -NHE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLSH 1MBIT PARALLEL 32PLCC Product overview: SST39LF010-55-4C-NHE -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-55-4C -NHE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39LF010-55-4C-NHE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF010-55-4C-NHE-T
Memory IC and Storage Component 774-SST39LF010-55-4C-NHE-T
IC FLSH 1MBIT PARALLEL 32PLCC Product overview: SST39LF010-55-4C-NHE -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-55-4C -NHE-T can be used for catalog matching and distributor lookup.

IC FLSH 1MBIT PARALLEL 32PLCC Product overview: SST39LF010-55-4C-NHE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-55-4C-NHE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254378-SST39LF010-55-4C-NHE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254378-SST39LF010-55-4C-NHE-T
Integrated Circuits (ICs) - Memory 1254378-SST39LF010-55-4C-NHE-T
Win Source Part Number: 1254378-SST39LF010-5 5-4C-NHE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: 150-SST39LF010-55-4C -NHE-TTR,150-SST39LF 010-55-4C-NHE-TDKR,1 50-SST39LF010-55-4C- NHE-TCT Base Product Number: SST39LF010

Win Source Part Number: 1254378-SST39LF010-55-4C-NHE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST39LF010-55-4C-NHE-TTR,150-SST39LF010-55-4C-NHE-TDKR,150-SST39LF010-55-4C-NHE-TCT
Base Product Number: SST39LF010

Buy Now Datasheet
Memory - 150-SST39LF010-55-4C-NHE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Mb (128K x 8) Parallel 55ns 32-PLCC (11.43x13.97)

FLASH - NOR Memory IC 1Mb (128K x 8) Parallel 55ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLSH 1MBIT PARALLEL 32PLCC

IC FLSH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF010-55-4C-NHE-T
Integrated Circuits (ICs) - Memory - Memory SST39LF010-55-4C-NHE-T
IC FLSH 1MBIT PARALLEL 32PLCC

IC FLSH 1MBIT PARALLEL 32PLCC

Supplier's Site
FLASH - NOR Memory IC 1Mbit Parallel 55 ns 32-PLCC (11.43x13.97)

FLASH - NOR Memory IC 1Mbit Parallel 55 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39LF010-55-4C-NHE-T 1254378-SST39LF010-55-4C-NHE-T 150-SST39LF010-55-4C-NHE-TTR-ND SST39LF010-55-4C-NHE-T SST39LF010-55-4C-NHE-T SST39LF010-55-4C-NHE-T
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 20000 ns 20000 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABMFB000 - Rochester Electronics
Specs
Memory Category Flash
Package Type PG-DSO-16
View Details
5 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details