Microchip Technology, Inc. Memory SST39LF010-45-4C-WHE

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39LF010-45-4C-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP

FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF010-45-4C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF010-45-4C-WHE
Memory IC and Storage Component 774-SST39LF010-45-4C-WHE
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39LF010-45-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C -WHE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39LF010-45-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 997292-SST39LF010-45-4C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
997292-SST39LF010-45-4C-WHE
Integrated Circuits (ICs) - Memory 997292-SST39LF010-45-4C-WHE
Win Source Part Number: 997292-SST39LF010-45 -4C-WHE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 208 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.488", 12.40mm Width) Supplier Device Package: 32-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39LF010454CWHE Base Product Number: SST39LF010 Product Status: Obsolete

Win Source Part Number: 997292-SST39LF010-45-4C-WHE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 208
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package: 32-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST39LF010454CWHE
Base Product Number: SST39LF010
Product Status: Obsolete

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - SST39LF010-45-4C-WHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 45 ns 32-TSOP

FLASH Memory IC 1Mbit Parallel 45 ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF010-45-4C-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF010-45-4C-WHE
Integrated Circuits (ICs) - Memory - Memory SST39LF010-45-4C-WHE
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39LF010-45-4C-WHE-ND 774-SST39LF010-45-4C-WHE 997292-SST39LF010-45-4C-WHE SST39LF010-45-4C-WHE SST39LF010-45-4C-WHE SST39LF010-45-4C-WHE
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tray 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SAGBHIT00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details