Microchip Technology, Inc. Memory SST39LF010-45-4C-MME

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 34-WFBGA (6x4)
Request a Quote
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 34-WFBGA (6x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39LF010-45-4C-MME is a 1Mbit (128K x 8) Multi-Purpose Flash memory device from Quarktwin Technology Ltd., utilizing proprietary CMOS SuperFlash technology. It operates with a single voltage supply of 3.0-3.6V for read and write operations, ensuring compatibility with JEDEC standard pinouts for x8 memories. The device features a fast read access time of 45 ns and supports sector erase capabilities with a typical sector erase time of 18 ms and byte program time of 14 µs. This memory device offers high reliability with an endurance of 100,000 write/erase cycles and data retention exceeding 100 years. It consumes low power, with typical active current at 5 mA and standby current at 1 µA. The SST39LF010-45-4C-MME is available in a compact 34-ball WFBGA package, making it suitable for applications requiring efficient space utilization and performance.

Datasheet Summary
Powered by GS/AI

The SST39LF010-45-4C-MME is a 1Mbit (128K x 8) Multi-Purpose Flash memory device from Quarktwin Technology Ltd., utilizing proprietary CMOS SuperFlash technology. It operates with a single voltage supply of 3.0-3.6V for read and write operations, ensuring compatibility with JEDEC standard pinouts for x8 memories. The device features a fast read access time of 45 ns and supports sector erase capabilities with a typical sector erase time of 18 ms and byte program time of 14 µs. This memory device offers high reliability with an endurance of 100,000 write/erase cycles and data retention exceeding 100 years. It consumes low power, with typical active current at 5 mA and standby current at 1 µA. The SST39LF010-45-4C-MME is available in a compact 34-ball WFBGA package, making it suitable for applications requiring efficient space utilization and performance.

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39LF010-45-4C-MME-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 34-WFBGA (6x4)

FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 34-WFBGA (6x4)

Buy Now Datasheet
Memory - Flash - SST39LF010-45-4C-MME - 109481-SST39LF010-45-4C-MME - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF010-45-4C-MME
109481-SST39LF010-45-4C-MME
Memory - Flash - SST39LF010-45-4C-MME 109481-SST39LF010-45-4C-MME
Manufacturer: Microchip Technology Win Source Part Number: 109481-SST39LF010-45 -4C-MME Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 34-WFBGA (6x4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 109481-SST39LF010-45-4C-MME
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 34-WFBGA (6x4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF010-45-4C-MME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF010-45-4C-MME
Memory IC and Storage Component 774-SST39LF010-45-4C-MME
IC FLASH 1MBIT PARALLEL 34WFBGA Product overview: SST39LF010-45-4C-MME from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C -MME can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 34WFBGA Product overview: SST39LF010-45-4C-MME from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C-MME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1MBIT PARALLEL 34WFBGA

IC FLASH 1MBIT PARALLEL 34WFBGA

Supplier's Site Datasheet
Memory - SST39LF010-45-4C-MME - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 45 ns 34-WFBGA (6x4)

FLASH Memory IC 1Mbit Parallel 45 ns 34-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST39LF010-45-4C-MME - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST39LF010-45-4C-MME
Integrated Circuits (ICs) - Memory SST39LF010-45-4C-MME
IC FLASH 1MBIT PARALLEL 34WFBGA

IC FLASH 1MBIT PARALLEL 34WFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39LF010-45-4C-MME-ND 109481-SST39LF010-45-4C-MME 774-SST39LF010-45-4C-MME SST39LF010-45-4C-MME SST39LF010-45-4C-MME SST39LF010-45-4C-MME
Product Name Memory Memory - Flash - SST39LF010-45-4C-MME Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 34-WFBGA BGA; 34-WFBGA (6x4) BGA; 34-WFBGA BGA
Supply Voltage 3V ~ 3.6V 3 V ~ 3.6 V -3.3V; 3 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABNFV043 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details