Microchip Technology, Inc. Memory IC and Storage Component SST39LF010-45-4C-MME-T

Description
IC FLASH 1MBIT PARALLEL 34WFBGA Product overview: SST39LF010-45-4C-MME -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C -MME-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT PARALLEL 34WFBGA Product overview: SST39LF010-45-4C-MME -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C -MME-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39LF010-45-4C-MME-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF010-45-4C-MME-T
Memory IC and Storage Component 774-SST39LF010-45-4C-MME-T
IC FLASH 1MBIT PARALLEL 34WFBGA Product overview: SST39LF010-45-4C-MME -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C -MME-T can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 34WFBGA Product overview: SST39LF010-45-4C-MME-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C-MME-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39LF010-45-4C-MME-T - 1102379-SST39LF010-45-4C-MME-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF010-45-4C-MME-T
1102379-SST39LF010-45-4C-MME-T
Memory - Flash - SST39LF010-45-4C-MME-T 1102379-SST39LF010-45-4C-MME-T
Manufacturer: Microchip Technology Win Source Part Number: 1102379-SST39LF010-4 5-4C-MME-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 34-WFBGA (6x4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1102379-SST39LF010-45-4C-MME-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 34-WFBGA (6x4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST39LF010-45-4C-MME-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 34-WFBGA (6x4)

FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 34-WFBGA (6x4)

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 34WFBGA

IC FLASH 1MBIT PARALLEL 34WFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST39LF010-45-4C-MME-T
IC FLASH 1MBIT PARALLEL 34WFBGA

IC FLASH 1MBIT PARALLEL 34WFBGA

Supplier's Site
FLASH Memory IC 1Mbit Parallel 45 ns 34-WFBGA (6x4)

FLASH Memory IC 1Mbit Parallel 45 ns 34-WFBGA (6x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39LF010-45-4C-MME-T 1102379-SST39LF010-45-4C-MME-T SST39LF010-45-4C-MME-T-ND SST39LF010-45-4C-MME-T SST39LF010-45-4C-MME-T SST39LF010-45-4C-MME-T
Product Name Memory IC and Storage Component Memory - Flash - SST39LF010-45-4C-MME-T Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns
Cycle Time 20000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0791078169RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - S25FL129P0XMFB003 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details