The SST38VF6404B-70I/TV is a 64 Mbit (4M x 16) Flash EEPROM memory device designed for high-performance applications. It operates with a single voltage supply ranging from 2.7V to 3.6V and features a fast read access time of 70 ns, along with a page read access time of 25 ns for improved data retrieval efficiency. The device supports a typical word program time of 7 Oºs and offers a write buffer programming time of 1.75 Oºs per word, enhancing programming speed. This memory IC is built using Microchip's SuperFlash technology, which provides superior reliability with a minimum endurance of 100,000 write/erase cycles and data retention exceeding 100 years. It includes various protection features such as hardware boot block protection, user-controlled block protection, and password protection to safeguard against unauthorized access. The SST38VF6404B-70I/TV is available in a 48-lead TSOP package, making it suitable for surface mount applications. Its low power consumption characteristics, with active current typically at 25 mA and standby current at 5 OºA, make it an efficient choice for battery-operated devices. This device is compliant with JEDEC standards and RoHS regulations, ensuring it meets industry requirements for environmental safety.
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST38VF6404B-70I/TV from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6404B-70I
Win Source Part Number: 1254396-SST38VF6404B
Category: Integrated Circuits (ICs)>Memory
Series: SST38
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST38VF6404
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH Memory IC 64Mbit Parallel 70 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST38VF6404B-70I/TV | 1254396-SST38VF6404B-70I/TV | SST38VF6404B-70I/TV-ND | SST38VF6404B-70I/TV | SST38VF6404B-70I/TV | SST38VF6404B-70I/TV |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |