FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 212149-SST38VF6404-9
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (4M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST38VF6404-90-5C-EK
FLASH Memory IC 64Mbit Parallel 90 ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH MEMORY, 64 MBIT, 90 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:4M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes
IC FLASH 64MBIT PARALLEL 48TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST38VF6404-90-5C-EKE-ND | 212149-SST38VF6404-90-5C-EKE | 774-SST38VF6404-90-5C-EKE | SST38VF6404-90-5C-EKE | SST38VF6404-90-5C-EKE | 92R4637 | SST38VF6404-90-5C-EKE |
| Product Name | Memory | Memory - Flash - SST38VF6404-90-5C-EKE | Memory IC and Storage Component | Memory | Memory | Flash Memory, 64 Mbit, 90 Ns, 48-Tsop; Flash Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash | Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | 48-TFSOP (0.724\", 18.40mm Width) | TSOP | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | Surface Mount |