FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6403BT-70I/CD
Win Source Part Number: 1254406-SST38VF6403B
Category: Integrated Circuits (ICs)>Memory
Series: SST38
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST38VF6403
IC FLASH 64MBIT PARALLEL 48TFBGA
FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)
IC FLASH 64MBIT PARALLEL 48TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST38VF6403BT-70I/CD-ND | 774-SST38VF6403BT-70I/CD | 1254406-SST38VF6403BT-70I/CD | SST38VF6403BT-70I/CD | SST38VF6403BT-70I/CD | SST38VF6403BT-70I/CD |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | ||||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |