Microchip Technology, Inc. 64Mb 2.7-3.6V Parallel Flash SST38VF6403

Description
The SST38VF6403 device is a 4M x16 CMOS Advanced Multi-Purpose Flash Plus (Advanced MPF+) manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST38VF6403 writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 4M x16 Single Voltage Read and Write Operations– 2.7-3.6V Superior Reliability– Endurance: up to 100,000 Cycles minimum– Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz)– Active Current: 4 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) 128-bit Unique ID Security-ID Feature– 256 Word, user One-Time-Programmabl e Protection and Security Features– Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord)options available– User-controlled individual block (32 KWord) protection,using software only methods– Password protection Hardware Reset Pin (RST#) Fast Read and Page Read Access Times:– 90 ns Read access time– 25 ns Page Read access times- 4-Word Page Read buffer Latched Address and Data Fast Erase Times:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical) Erase-Suspend/-Resum e Capabilities Fast Word and Write-Buffer ProgrammingTimes:– Word-Program Time: 7 µs (typical)– Write Buffer Programming Time: 1.75 µs / Word(typical)- 16-Word Write Buffer Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling– RY/BY# Output CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets CFI Compliant Packages Available– 48-lead TSOP– 48-ball TFBGA All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST38VF6403 device is a 4M x16 CMOS Advanced Multi-Purpose Flash Plus (Advanced MPF+) manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST38VF6403 writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 4M x16 Single Voltage Read and Write Operations– 2.7-3.6V Superior Reliability– Endurance: up to 100,000 Cycles minimum– Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz)– Active Current: 4 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) 128-bit Unique ID Security-ID Feature– 256 Word, user One-Time-Programmabl e Protection and Security Features– Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord)options available– User-controlled individual block (32 KWord) protection,using software only methods– Password protection Hardware Reset Pin (RST#) Fast Read and Page Read Access Times:– 90 ns Read access time– 25 ns Page Read access times- 4-Word Page Read buffer Latched Address and Data Fast Erase Times:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical) Erase-Suspend/-Resum e Capabilities Fast Word and Write-Buffer ProgrammingTimes:– Word-Program Time: 7 µs (typical)– Write Buffer Programming Time: 1.75 µs / Word(typical)- 16-Word Write Buffer Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling– RY/BY# Output CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets CFI Compliant Packages Available– 48-lead TSOP– 48-ball TFBGA All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Mb 2.7-3.6V Parallel Flash - SST38VF6403 - Microchip Technology, Inc.
Chandler, AZ, United States
64Mb 2.7-3.6V Parallel Flash
SST38VF6403
64Mb 2.7-3.6V Parallel Flash SST38VF6403
The SST38VF6403 device is a 4M x16 CMOS Advanced Multi-Purpose Flash Plus (Advanced MPF+) manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST38VF6403 writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 4M x16 Single Voltage Read and Write Operations– 2.7-3.6V Superior Reliability– Endurance: up to 100,000 Cycles minimum– Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz)– Active Current: 4 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) 128-bit Unique ID Security-ID Feature– 256 Word, user One-Time-Programmabl e Protection and Security Features– Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord)options available– User-controlled individual block (32 KWord) protection,using software only methods– Password protection Hardware Reset Pin (RST#) Fast Read and Page Read Access Times:– 90 ns Read access time– 25 ns Page Read access times- 4-Word Page Read buffer Latched Address and Data Fast Erase Times:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical) Erase-Suspend/-Resum e Capabilities Fast Word and Write-Buffer ProgrammingTimes:– Word-Program Time: 7 µs (typical)– Write Buffer Programming Time: 1.75 µs / Word(typical)- 16-Word Write Buffer Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling– RY/BY# Output CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets CFI Compliant Packages Available– 48-lead TSOP– 48-ball TFBGA All non-Pb (lead-free) devices are RoHS compliant

The SST38VF6403 device is a 4M x16 CMOS Advanced Multi-Purpose Flash Plus (Advanced MPF+) manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST38VF6403 writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pin assignments for x16 memories.

Additional Features

  • Organized as 4M x16
  • Single Voltage Read and Write Operations– 2.7-3.6V
  • Superior Reliability– Endurance: up to 100,000 Cycles minimum– Greater than 100 years Data Retention
  • Low Power Consumption (typical values at 5 MHz)– Active Current: 4 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical)
  • 128-bit Unique ID
  • Security-ID Feature– 256 Word, user One-Time-Programmable
  • Protection and Security Features– Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord)options available– User-controlled individual block (32 KWord) protection,using software only methods– Password protection
  • Hardware Reset Pin (RST#)
  • Fast Read and Page Read Access Times:– 90 ns Read access time– 25 ns Page Read access times- 4-Word Page Read buffer
  • Latched Address and Data
  • Fast Erase Times:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)
  • Erase-Suspend/-Resume Capabilities
  • Fast Word and Write-Buffer ProgrammingTimes:– Word-Program Time: 7 µs (typical)– Write Buffer Programming Time: 1.75 µs / Word(typical)- 16-Word Write Buffer
  • Automatic Write Timing– Internal VPP Generation
  • End-of-Write Detection– Toggle Bits– Data# Polling– RY/BY# Output
  • CMOS I/O Compatibility
  • JEDEC Standard– Flash EEPROM Pinouts and command sets
  • CFI Compliant
  • Packages Available– 48-lead TSOP– 48-ball TFBGA
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST38VF6403
Product Name 64Mb 2.7-3.6V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 90 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - S25FL064P0XMFV001M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers