Microchip Technology, Inc. Memory - Flash - SST38VF6402-90-5I-B3KE SST38VF6402-90-5I-B3KE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1259839-SST38VF6402- 90-5I-B3KE Series: SST38 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90ns Family Name: SST38VF6402 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): M29W064FT6AZA6F; M29W064FT6AZA6E; M29W064FB6AZA6F; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1259839-SST38VF6402- 90-5I-B3KE Series: SST38 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90ns Family Name: SST38VF6402 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): M29W064FT6AZA6F; M29W064FT6AZA6E; M29W064FB6AZA6F; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST38VF6402-90-5I-B3KE - 1259839-SST38VF6402-90-5I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST38VF6402-90-5I-B3KE
1259839-SST38VF6402-90-5I-B3KE
Memory - Flash - SST38VF6402-90-5I-B3KE 1259839-SST38VF6402-90-5I-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 1259839-SST38VF6402- 90-5I-B3KE Series: SST38 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90ns Family Name: SST38VF6402 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): M29W064FT6AZA6F; M29W064FT6AZA6E; M29W064FB6AZA6F; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1259839-SST38VF6402-90-5I-B3KE
Series: SST38
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 90ns
Family Name: SST38VF6402
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Alternative Parts (Cross-Reference): M29W064FT6AZA6F; M29W064FT6AZA6E; M29W064FB6AZA6F;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST38VF6402-90-5I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST38VF6402-90-5I-B3KE
Memory IC and Storage Component 774-SST38VF6402-90-5I-B3KE
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6402-90-5I-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6402-90-5 I-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6402-90-5I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6402-90-5I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST38VF6402-90-5I-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA

FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA

Buy Now Datasheet
FLASH Memory IC 64Mbit Parallel 90 ns 48-TFBGA

FLASH Memory IC 64Mbit Parallel 90 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST38VF6402-90-5I-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST38VF6402-90-5I-B3KE
Integrated Circuits (ICs) - Memory - Memory SST38VF6402-90-5I-B3KE
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1259839-SST38VF6402-90-5I-B3KE 774-SST38VF6402-90-5I-B3KE SST38VF6402-90-5I-B3KE-ND SST38VF6402-90-5I-B3KE SST38VF6402-90-5I-B3KE SST38VF6402-90-5I-B3KE
Product Name Memory - Flash - SST38VF6402-90-5I-B3KE Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 10000 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - IS29GL01GS-11TFV02-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers
Memory - 71256SA20PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details