Manufacturer: Microchip Technology
Win Source Part Number: 1259838-SST38VF6402-
Series: SST38
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 90ns
Family Name: SST38VF6402
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): M29KW064E90N1T; M29KW064E90N1; M29W641DH90N1T;
Introduction Date: August 05, 2000
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST38VF6402-90-5C-EK
FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH Memory IC 64Mbit Parallel 90 ns 48-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1259838-SST38VF6402-90-5C-EKE | 774-SST38VF6402-90-5C-EKE | SST38VF6402-90-5C-EKE-ND | SST38VF6402-90-5C-EKE | SST38VF6402-90-5C-EKE | SST38VF6402-90-5C-EKE |
| Product Name | Memory - Flash - SST38VF6402-90-5C-EKE | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | 48-TFSOP (0.724, 18.40mm Width) | Flash; FLASH |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 10000 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | -3.3V; 2.7 | 2.7V ~ 3.6V | 10us | 3.6V; 2.7V ~ 3.6V |