Microchip Technology, Inc. Memory SST38VF6401B-70-5I-B3KE

Description
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST38VF6401B-70-5I-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254380-SST38VF6401B-70-5I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254380-SST38VF6401B-70-5I-B3KE
Integrated Circuits (ICs) - Memory 1254380-SST38VF6401B-70-5I-B3KE
Win Source Part Number: 1254380-SST38VF6401B -70-5I-B3KE Category: Integrated Circuits (ICs)>Memory Series: SST38 Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST38VF6401 Product Status: Obsolete

Win Source Part Number: 1254380-SST38VF6401B-70-5I-B3KE
Category: Integrated Circuits (ICs)>Memory
Series: SST38
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST38VF6401
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-SST38VF6401B-70-5I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST38VF6401B-70-5I-B3KE
Memory IC and Storage Component 774-SST38VF6401B-70-5I-B3KE
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6401B-70-5I-B 3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401B-70- 5I-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6401B-70-5I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401B-70-5I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST38VF6401B-70-5I-B3KE
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST38VF6401B-70-5I-B3KE-ND 1254380-SST38VF6401B-70-5I-B3KE 774-SST38VF6401B-70-5I-B3KE SST38VF6401B-70-5I-B3KE SST38VF6401B-70-5I-B3KE SST38VF6401B-70-5I-B3KE
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 48-TFBGA BGA; Tray BGA BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details