Microchip Technology, Inc. 64Mb 2.7-3.6V Parallel Flash SST38VF6401

Description
The SST38VF6401 is a 4M x16 CMOS Advanced Multi-Purpose Flash Plus (Advanced MPF+) manufactured with SST proprietary, high-performance CMOS Super- Flash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST38VF6401 writes (Program or Erase) with a 2.7-3.6V power supply. This device conforma to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 4M x16 Single Voltage Read and Write Operations– 2.7-3.6V Superior Reliability– Endurance: up to 100,000 Cycles minimum– Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz)– Active Current: 4 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) 128-bit Unique ID Security-ID Feature– 256 Word, user One-Time-Programmabl e Protection and Security Features– Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord)options available– User-controlled individual block (32 KWord) protection,using software only methods– Password protection Hardware Reset Pin (RST#) Fast Read and Page Read Access Times:– 90 ns Read access time– 25 ns Page Read access times- 4-Word Page Read buffer Latched Address and Data Fast Erase Times:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical) Erase-Suspend/-Resum e Capabilities Fast Word and Write-Buffer ProgrammingTimes:– Word-Program Time: 7 µs (typical)– Write Buffer Programming Time: 1.75 µs / Word(typical)- 16-Word Write Buffer Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling– RY/BY# Output CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets CFI Compliant Packages Available– 48-lead TSOP– 48-ball TFBGA All non-Pb (lead-free) devices are RoHS compliant
Description
The SST38VF6401 is a 4M x16 CMOS Advanced Multi-Purpose Flash Plus (Advanced MPF+) manufactured with SST proprietary, high-performance CMOS Super- Flash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST38VF6401 writes (Program or Erase) with a 2.7-3.6V power supply. This device conforma to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 4M x16 Single Voltage Read and Write Operations– 2.7-3.6V Superior Reliability– Endurance: up to 100,000 Cycles minimum– Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz)– Active Current: 4 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) 128-bit Unique ID Security-ID Feature– 256 Word, user One-Time-Programmabl e Protection and Security Features– Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord)options available– User-controlled individual block (32 KWord) protection,using software only methods– Password protection Hardware Reset Pin (RST#) Fast Read and Page Read Access Times:– 90 ns Read access time– 25 ns Page Read access times- 4-Word Page Read buffer Latched Address and Data Fast Erase Times:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical) Erase-Suspend/-Resum e Capabilities Fast Word and Write-Buffer ProgrammingTimes:– Word-Program Time: 7 µs (typical)– Write Buffer Programming Time: 1.75 µs / Word(typical)- 16-Word Write Buffer Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling– RY/BY# Output CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets CFI Compliant Packages Available– 48-lead TSOP– 48-ball TFBGA All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Datasheet Summary
Powered by GS/AI

The SST38VF6401 is a 64 Mbit (4M x16) Parallel Flash memory device that operates within a voltage range of 2.7-3.6V. It utilizes Microchip's proprietary CMOS SuperFlash technology, which enhances reliability and manufacturability through its split-gate cell design and thick-oxide tunneling injector. The device supports single voltage read and write operations, with a typical word-program time of 7 µs and a write-buffer programming time of 1.75 µs per word. It features fast read access times of 90 ns and page read access times of 25 ns, making it suitable for applications requiring quick data retrieval. The SST38VF6401 offers robust data protection features, including hardware boot block protection, user-controlled block protection, and password protection. It has an endurance rating of 100,000 cycles and a data retention period exceeding 100 years. The device is available in 48-lead TSOP and 48-ball TFBGA packages, and all versions are RoHS compliant. Its low power consumption characteristics, with typical active current at 4 mA and standby current at 3 µA, make it an efficient choice for various applications.

Datasheet Summary
Powered by GS/AI

The SST38VF6401 is a 64 Mbit (4M x16) Parallel Flash memory device that operates within a voltage range of 2.7-3.6V. It utilizes Microchip's proprietary CMOS SuperFlash technology, which enhances reliability and manufacturability through its split-gate cell design and thick-oxide tunneling injector. The device supports single voltage read and write operations, with a typical word-program time of 7 µs and a write-buffer programming time of 1.75 µs per word. It features fast read access times of 90 ns and page read access times of 25 ns, making it suitable for applications requiring quick data retrieval. The SST38VF6401 offers robust data protection features, including hardware boot block protection, user-controlled block protection, and password protection. It has an endurance rating of 100,000 cycles and a data retention period exceeding 100 years. The device is available in 48-lead TSOP and 48-ball TFBGA packages, and all versions are RoHS compliant. Its low power consumption characteristics, with typical active current at 4 mA and standby current at 3 µA, make it an efficient choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
64Mb 2.7-3.6V Parallel Flash - SST38VF6401 - Microchip Technology, Inc.
Chandler, AZ, United States
64Mb 2.7-3.6V Parallel Flash
SST38VF6401
64Mb 2.7-3.6V Parallel Flash SST38VF6401
The SST38VF6401 is a 4M x16 CMOS Advanced Multi-Purpose Flash Plus (Advanced MPF+) manufactured with SST proprietary, high-performance CMOS Super- Flash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST38VF6401 writes (Program or Erase) with a 2.7-3.6V power supply. This device conforma to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 4M x16 Single Voltage Read and Write Operations– 2.7-3.6V Superior Reliability– Endurance: up to 100,000 Cycles minimum– Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz)– Active Current: 4 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) 128-bit Unique ID Security-ID Feature– 256 Word, user One-Time-Programmabl e Protection and Security Features– Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord)options available– User-controlled individual block (32 KWord) protection,using software only methods– Password protection Hardware Reset Pin (RST#) Fast Read and Page Read Access Times:– 90 ns Read access time– 25 ns Page Read access times- 4-Word Page Read buffer Latched Address and Data Fast Erase Times:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical) Erase-Suspend/-Resum e Capabilities Fast Word and Write-Buffer ProgrammingTimes:– Word-Program Time: 7 µs (typical)– Write Buffer Programming Time: 1.75 µs / Word(typical)- 16-Word Write Buffer Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling– RY/BY# Output CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets CFI Compliant Packages Available– 48-lead TSOP– 48-ball TFBGA All non-Pb (lead-free) devices are RoHS compliant

The SST38VF6401 is a 4M x16 CMOS Advanced Multi-Purpose Flash Plus (Advanced MPF+) manufactured with SST proprietary, high-performance CMOS Super- Flash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST38VF6401 writes (Program or Erase) with a 2.7-3.6V power supply. This device conforma to JEDEC standard pin assignments for x16 memories.

Additional Features

  • Organized as 4M x16
  • Single Voltage Read and Write Operations– 2.7-3.6V
  • Superior Reliability– Endurance: up to 100,000 Cycles minimum– Greater than 100 years Data Retention
  • Low Power Consumption (typical values at 5 MHz)– Active Current: 4 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical)
  • 128-bit Unique ID
  • Security-ID Feature– 256 Word, user One-Time-Programmable
  • Protection and Security Features– Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord)options available– User-controlled individual block (32 KWord) protection,using software only methods– Password protection
  • Hardware Reset Pin (RST#)
  • Fast Read and Page Read Access Times:– 90 ns Read access time– 25 ns Page Read access times- 4-Word Page Read buffer
  • Latched Address and Data
  • Fast Erase Times:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)
  • Erase-Suspend/-Resume Capabilities
  • Fast Word and Write-Buffer ProgrammingTimes:– Word-Program Time: 7 µs (typical)– Write Buffer Programming Time: 1.75 µs / Word(typical)- 16-Word Write Buffer
  • Automatic Write Timing– Internal VPP Generation
  • End-of-Write Detection– Toggle Bits– Data# Polling– RY/BY# Output
  • CMOS I/O Compatibility
  • JEDEC Standard– Flash EEPROM Pinouts and command sets
  • CFI Compliant
  • Packages Available– 48-lead TSOP– 48-ball TFBGA
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST38VF6401
Product Name 64Mb 2.7-3.6V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 90 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details